TDK U.S.A. Corporation Ceramic Capacitors C0603C0G1E0R8B030BF

Description
0.8pF ±0.1pF 25V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)
Request a Quote Datasheet
Description
0.8pF ±0.1pF 25V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 445-5522-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-5522-1-ND
Ceramic Capacitors 445-5522-1-ND
0.8pF ±0.1pF 25V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)

0.8pF ±0.1pF 25V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-5522-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-5522-2-ND
Ceramic Capacitors 445-5522-2-ND
0.8pF ±0.1pF 25V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)

0.8pF ±0.1pF 25V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)

Buy Now Datasheet
Ceramic Capacitors - C0603C0G1E0R8B030BF - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
C0603C0G1E0R8B030BF
Ceramic Capacitors C0603C0G1E0R8B030BF
CAP CER 0.8PF 25V C0G 0201

CAP CER 0.8PF 25V C0G 0201

Supplier's Site Datasheet

Technical Specifications

  DigiKey ODG (Origin Data Global)
Product Category Capacitors Capacitors
Product Number 445-5522-1-ND C0603C0G1E0R8B030BF
Product Name Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications High Frequency; RF / Microwave High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
WVDC 25 volts 25 volts
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC01500912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.50E-5 microF
View Details
6 suppliers
Power Entry Module, Plug, 6A; Connector Type Schurter - 16J2216 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Film Capacitors - 1725730 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Aluminum Electrolytic Capacitors - 2002-101C163M016AK2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers