TDK U.S.A. Corporation 0.2PF 25V Capacitor C0603C0G1E0R2W030BF

Description
CAP CER 0.2PF 25V C0G 0201 Product overview: C0603C0G1E0R2W030BF from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.2PF, 25V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.2PF, 25V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-C0603C0G1E0R2W030 BF can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
CAP CER 0.2PF 25V C0G 0201 Product overview: C0603C0G1E0R2W030BF from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.2PF, 25V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.2PF, 25V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-C0603C0G1E0R2W030 BF can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
0.2PF 25V Capacitor
60-C0603C0G1E0R2W030BF
0.2PF 25V Capacitor 60-C0603C0G1E0R2W030BF
CAP CER 0.2PF 25V C0G 0201 Product overview: C0603C0G1E0R2W030BF from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.2PF, 25V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.2PF, 25V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-C0603C0G1E0R2W030 BF can be used for catalog matching and distributor lookup.

CAP CER 0.2PF 25V C0G 0201 Product overview: C0603C0G1E0R2W030BF from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.2PF, 25V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.2PF, 25V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-C0603C0G1E0R2W030BF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - 445-7037-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-7037-2-ND
Ceramic Capacitors 445-7037-2-ND
0.2pF ±0.05pF 25V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)

0.2pF ±0.05pF 25V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)

Buy Now Datasheet
Ceramic Capacitors - C0603C0G1E0R2W030BF - 914085-C0603C0G1E0R2W030BF - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - C0603C0G1E0R2W030BF
914085-C0603C0G1E0R2W030BF
Ceramic Capacitors - C0603C0G1E0R2W030BF 914085-C0603C0G1E0R2W030BF
Manufacturer: TDK Corporation Win Source Part Number: 914085-C0603C0G1E0R2 W030BF Series: C Operating Temperature Range: -55°C ~ 125°C Features: 0.2 pF ±0.05pF 25V Ceramic Capacitor C0G, NP0 0201 (0603 Metric) Package: Reel - TR Package: 0201 (0603 Metric) Mounting: Surface Mount, MLCC Part Status: Obsolete Categories: Capacitors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Balance Quantity per package: 15000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8532.24.0020 Other Part Number: 445-7037-6, C0603C0G1E0R2WTQ, 445-7037-2, 445-7037-1, C0603C0G1E0R2WTQ0NN

Manufacturer: TDK Corporation
Win Source Part Number: 914085-C0603C0G1E0R2W030BF
Series: C
Operating Temperature Range: -55°C ~ 125°C
Features: 0.2 pF ±0.05pF 25V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)
Package: Reel - TR
Package: 0201 (0603 Metric)
Mounting: Surface Mount, MLCC
Part Status: Obsolete
Categories: Capacitors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Balance
Quantity per package: 15000
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8532.24.0020
Other Part Number: 445-7037-6, C0603C0G1E0R2WTQ, 445-7037-2, 445-7037-1, C0603C0G1E0R2WTQ0NN

Buy Now Datasheet
Ceramic Capacitors - C0603C0G1E0R2W030BF - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
C0603C0G1E0R2W030BF
Ceramic Capacitors C0603C0G1E0R2W030BF
CAP CER 0.2PF 25V C0G 0201

CAP CER 0.2PF 25V C0G 0201

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 60-C0603C0G1E0R2W030BF 445-7037-2-ND 914085-C0603C0G1E0R2W030BF C0603C0G1E0R2W030BF
Product Name 0.2PF 25V Capacitor Ceramic Capacitors Ceramic Capacitors - C0603C0G1E0R2W030BF Ceramic Capacitors
Configuration / Form Factor Leaded Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 2.00E-7 microF 2.00E-7 microF
WVDC 25 volts 25 volts 25 volts
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - C11CF0R5B-9UN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details
MIS Chip Capacitors - SC06801518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-5 microF
View Details
7 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-440-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 1.80E6 microF
View Details
Ceramic Capacitors - CK05BX104M-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details