TDK Corporation Multilayer Ceramic Chip Capacitor C0603C0G1E050C030BA

Description
General (Up to 50V)
Request a Quote Datasheet
Description
General (Up to 50V)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multilayer Ceramic Chip Capacitor - C0603C0G1E050C030BA - TDK Corporation
Chuo, Tokyo, Japan
Multilayer Ceramic Chip Capacitor
C0603C0G1E050C030BA
Multilayer Ceramic Chip Capacitor C0603C0G1E050C030BA
General (Up to 50V)

General (Up to 50V)

Supplier's Site
Ceramic Capacitors - 445-4627-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-4627-1-ND
Ceramic Capacitors 445-4627-1-ND
5pF ±0.25pF 25V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)

5pF ±0.25pF 25V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-4627-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-4627-2-ND
Ceramic Capacitors 445-4627-2-ND
5pF ±0.25pF 25V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)

5pF ±0.25pF 25V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-4627-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-4627-6-ND
Ceramic Capacitors 445-4627-6-ND
5pF ±0.25pF 25V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)

5pF ±0.25pF 25V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)

Buy Now Datasheet
Ceramic Capacitor 5Pf 25V, C0G/np0, 0.25Pf, 0201, Full Reel; Capacitance Tdk - 87R2845 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor 5Pf 25V, C0G/np0, 0.25Pf, 0201, Full Reel; Capacitance Tdk
87R2845
Ceramic Capacitor 5Pf 25V, C0G/np0, 0.25Pf, 0201, Full Reel; Capacitance Tdk 87R2845
CERAMIC CAPACITOR 5PF 25V, C0G/NP0, 0.25pF, 0201, FULL REEL; Capacitance:5pF; Voltage(DC):25V; Capacitor Case / Package:0201 [0603 Metric]; Capacitance Tolerance:± 0.25pF; Dielectric Characteristic:C0G / NP0; Product Range:C Series RoHS Compliant: Yes

CERAMIC CAPACITOR 5PF 25V, C0G/NP0, 0.25pF, 0201, FULL REEL; Capacitance:5pF; Voltage(DC):25V; Capacitor Case / Package:0201 [0603 Metric]; Capacitance Tolerance:± 0.25pF; Dielectric Characteristic:C0G / NP0; Product Range:C Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  TDK Corporation DigiKey DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number C0603C0G1E050C030BA 445-4627-1-ND 445-4627-6-ND 87R2845
Product Name Multilayer Ceramic Chip Capacitor Ceramic Capacitors Ceramic Capacitors Ceramic Capacitor 5Pf 25V, C0G/np0, 0.25Pf, 0201, Full Reel; Capacitance Tdk
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor
Technology Multilayer
Applications General Purpose; Commercial Grade General Purpose General Purpose
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 5.00E-6 microF 5.00E-6 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1701052 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Aluminum Electrolytic Capacitors - 338-2242-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Applications General Purpose
Features Polarized
View Details
3 suppliers
MIS Chip Capacitors - SC00180912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.80E-6 microF
View Details
5 suppliers
Ceramic Capacitors - 1763-0504X332K500PW-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details