TDK Corporation Multilayer Ceramic Chip Capacitor C0603C0G1E030C030BA

Description
General (Up to 50V)
Request a Quote Datasheet
Description
General (Up to 50V)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multilayer Ceramic Chip Capacitor - C0603C0G1E030C030BA - TDK Corporation
Chuo, Tokyo, Japan
Multilayer Ceramic Chip Capacitor
C0603C0G1E030C030BA
Multilayer Ceramic Chip Capacitor C0603C0G1E030C030BA
General (Up to 50V)

General (Up to 50V)

Supplier's Site
Ceramic Capacitors - 445-4613-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-4613-2-ND
Ceramic Capacitors 445-4613-2-ND
3pF ±0.25pF 25V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)

3pF ±0.25pF 25V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-4613-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-4613-1-ND
Ceramic Capacitors 445-4613-1-ND
3pF ±0.25pF 25V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)

3pF ±0.25pF 25V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-4613-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-4613-6-ND
Ceramic Capacitors 445-4613-6-ND
3pF ±0.25pF 25V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)

3pF ±0.25pF 25V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)

Buy Now Datasheet
Ceramic Capacitor 3Pf 25V, C0G/np0, 0.25Pf, 0201; Capacitance Tdk - 90R9941 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor 3Pf 25V, C0G/np0, 0.25Pf, 0201; Capacitance Tdk
90R9941
Ceramic Capacitor 3Pf 25V, C0G/np0, 0.25Pf, 0201; Capacitance Tdk 90R9941
CERAMIC CAPACITOR 3PF 25V, C0G/NP0, 0.25pF, 0201; Capacitance:3pF; Voltage(DC):25V; Capacitor Case / Package:0201 [0603 Metric]; Capacitance Tolerance:± 0.25pF; Dielectric Characteristic:C0G / NP0; Product Range:C Series; MSL:- RoHS Compliant: Yes

CERAMIC CAPACITOR 3PF 25V, C0G/NP0, 0.25pF, 0201; Capacitance:3pF; Voltage(DC):25V; Capacitor Case / Package:0201 [0603 Metric]; Capacitance Tolerance:± 0.25pF; Dielectric Characteristic:C0G / NP0; Product Range:C Series; MSL:- RoHS Compliant: Yes

Supplier's Site Datasheet
Ceramic Capacitors - C0603C0G1E030C030BA - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
C0603C0G1E030C030BA
Ceramic Capacitors C0603C0G1E030C030BA
CAP CER 3PF 25V C0G 0201

CAP CER 3PF 25V C0G 0201

Supplier's Site Datasheet

Technical Specifications

  TDK Corporation DigiKey DigiKey Newark, An Avnet Company ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number C0603C0G1E030C030BA 445-4613-2-ND 445-4613-6-ND 90R9941 C0603C0G1E030C030BA
Product Name Multilayer Ceramic Chip Capacitor Ceramic Capacitors Ceramic Capacitors Ceramic Capacitor 3Pf 25V, C0G/np0, 0.25Pf, 0201; Capacitance Tdk Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Technology Multilayer Film Capacitors
Applications General Purpose; Commercial Grade General Purpose General Purpose General Purpose
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 3.00E-6 microF 3.00E-6 microF 3.00E-6 microF
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC04701518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 4.70E-5 microF
View Details
6 suppliers
Ceramic Capacitors - C11CF0R5B-9ZN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-423-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 90000 microF
View Details
Film Paper Film Capacitors - 124MKP275KE - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -40 to 110 C (-40 to 230 F)
View Details
4 suppliers