TDK U.S.A. Corporation Capacitors - Ceramic Capacitors C0510X7S0G474M030BC

Description
Win Source Part Number: 1050541-C0510X7S0G47 4M030BC Category: Capacitors>Ceramic Capacitors Series: C Features: Low ESL (Reverse Geometry) Package: Tape & Reel Applications: Bypass, Decoupling Standard Package: 15,000 Capacitance: 0.47 µF Tolerance: ±20% Voltage - Rated: 4V Temperature Coefficient: X7S Thickness (Max): 0.014" (0.35mm) Mounting Type: Surface Mount, MLCC Package / Case: 0204 (0510 Metric) Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.020" L x 0.039" W (0.52mm x 1.00mm) ECCN: EAR99 Fake Threat In the Open Market: 67 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8532.24.0020 Mfr: TDK Corporation Other Names: C0510X7S0G474M030ACT R-ND,C0510X7S0G474M0 30ACDKR,445-15902-6, C0510X7S0G474M030ACC T-ND,C0510X7S0G474M0 30ACCT,C0510X7S0G474 M030ACTR,445-15902-1 ,C0510X7S0G474M030AC ,C0510X7S0G474MT00NN ,C0510X7S0G474M030AC DKR-ND,445-15902-2
Request a Quote Datasheet
Description
Win Source Part Number: 1050541-C0510X7S0G47 4M030BC Category: Capacitors>Ceramic Capacitors Series: C Features: Low ESL (Reverse Geometry) Package: Tape & Reel Applications: Bypass, Decoupling Standard Package: 15,000 Capacitance: 0.47 µF Tolerance: ±20% Voltage - Rated: 4V Temperature Coefficient: X7S Thickness (Max): 0.014" (0.35mm) Mounting Type: Surface Mount, MLCC Package / Case: 0204 (0510 Metric) Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.020" L x 0.039" W (0.52mm x 1.00mm) ECCN: EAR99 Fake Threat In the Open Market: 67 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8532.24.0020 Mfr: TDK Corporation Other Names: C0510X7S0G474M030ACT R-ND,C0510X7S0G474M0 30ACDKR,445-15902-6, C0510X7S0G474M030ACC T-ND,C0510X7S0G474M0 30ACCT,C0510X7S0G474 M030ACTR,445-15902-1 ,C0510X7S0G474M030AC ,C0510X7S0G474MT00NN ,C0510X7S0G474M030AC DKR-ND,445-15902-2
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Capacitors - Ceramic Capacitors - 1050541-C0510X7S0G474M030BC - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Ceramic Capacitors
1050541-C0510X7S0G474M030BC
Capacitors - Ceramic Capacitors 1050541-C0510X7S0G474M030BC
Win Source Part Number: 1050541-C0510X7S0G47 4M030BC Category: Capacitors>Ceramic Capacitors Series: C Features: Low ESL (Reverse Geometry) Package: Tape & Reel Applications: Bypass, Decoupling Standard Package: 15,000 Capacitance: 0.47 µF Tolerance: ±20% Voltage - Rated: 4V Temperature Coefficient: X7S Thickness (Max): 0.014" (0.35mm) Mounting Type: Surface Mount, MLCC Package / Case: 0204 (0510 Metric) Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.020" L x 0.039" W (0.52mm x 1.00mm) ECCN: EAR99 Fake Threat In the Open Market: 67 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8532.24.0020 Mfr: TDK Corporation Other Names: C0510X7S0G474M030ACT R-ND,C0510X7S0G474M0 30ACDKR,445-15902-6, C0510X7S0G474M030ACC T-ND,C0510X7S0G474M0 30ACCT,C0510X7S0G474 M030ACTR,445-15902-1 ,C0510X7S0G474M030AC ,C0510X7S0G474MT00NN ,C0510X7S0G474M030AC DKR-ND,445-15902-2

Win Source Part Number: 1050541-C0510X7S0G474M030BC
Category: Capacitors>Ceramic Capacitors
Series: C
Features: Low ESL (Reverse Geometry)
Package: Tape & Reel
Applications: Bypass, Decoupling
Standard Package: 15,000
Capacitance: 0.47 µF
Tolerance: ±20%
Voltage - Rated: 4V
Temperature Coefficient: X7S
Thickness (Max): 0.014" (0.35mm)
Mounting Type: Surface Mount, MLCC
Package / Case: 0204 (0510 Metric)
Temperature Range - Operating: -55°C ~ 125°C
Dimension: 0.020" L x 0.039" W (0.52mm x 1.00mm)
ECCN: EAR99
Fake Threat In the Open Market: 67 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8532.24.0020
Mfr: TDK Corporation
Other Names: C0510X7S0G474M030ACTR-ND,C0510X7S0G474M030ACDKR,445-15902-6,C0510X7S0G474M030ACCT-ND,C0510X7S0G474M030ACCT,C0510X7S0G474M030ACTR,445-15902-1,C0510X7S0G474M030AC,C0510X7S0G474MT00NN,C0510X7S0G474M030ACDKR-ND,445-15902-2

Buy Now
Ceramic Capacitors - 445-15902-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-15902-2-ND
Ceramic Capacitors 445-15902-2-ND
0.47µF ±20% 4V Ceramic Capacitor X7S 0204 (0510 Metric)

0.47µF ±20% 4V Ceramic Capacitor X7S 0204 (0510 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-15902-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-15902-1-ND
Ceramic Capacitors 445-15902-1-ND
0.47µF ±20% 4V Ceramic Capacitor X7S 0204 (0510 Metric)

0.47µF ±20% 4V Ceramic Capacitor X7S 0204 (0510 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-15902-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-15902-6-ND
Ceramic Capacitors 445-15902-6-ND
0.47µF ±20% 4V Ceramic Capacitor X7S 0204 (0510 Metric)

0.47µF ±20% 4V Ceramic Capacitor X7S 0204 (0510 Metric)

Buy Now Datasheet
Singapore, Singapore
0.47UF 4V Capacitor
60-C0510X7S0G474M030BC
0.47UF 4V Capacitor 60-C0510X7S0G474M030BC
CAP CER 0.47UF 4V X7S 0204 Product overview: C0510X7S0G474M030BC from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.47UF, 4V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.47UF, 4V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-C0510X7S0G474M030 BC can be used for catalog matching and distributor lookup.

CAP CER 0.47UF 4V X7S 0204 Product overview: C0510X7S0G474M030BC from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.47UF, 4V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.47UF, 4V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-C0510X7S0G474M030BC can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey DigiKey ERSAELECTRONICS PTE. LTD.
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 1050541-C0510X7S0G474M030BC 445-15902-2-ND 445-15902-6-ND 60-C0510X7S0G474M030BC
Product Name Capacitors - Ceramic Capacitors Ceramic Capacitors Ceramic Capacitors 0.47UF 4V Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 0.4700 microF 0.4700 microF 0.4700 microF 0.4700 microF
Capacitance Tolerance 20 (+/- %) 20 (+/- %) 20 (+/- %)
WVDC 4 volts 4 volts 4 volts 4 volts
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC00080912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.00E-7 microF
View Details
6 suppliers
Ceramic Capacitors - 1763-1164-1-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
2 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-410-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 470000 microF
View Details
Aluminum Electrolytic - 101C364U016DC2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details