TDK U.S.A. Corporation Ceramic Capacitors C0510X7S0E105M030BC

Description
1µF ±20% 2.5V Ceramic Capacitor X7S 0204 (0510 Metric)
Request a Quote Datasheet
Description
1µF ±20% 2.5V Ceramic Capacitor X7S 0204 (0510 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 445-15189-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-15189-1-ND
Ceramic Capacitors 445-15189-1-ND
1µF ±20% 2.5V Ceramic Capacitor X7S 0204 (0510 Metric)

1µF ±20% 2.5V Ceramic Capacitor X7S 0204 (0510 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-15189-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-15189-6-ND
Ceramic Capacitors 445-15189-6-ND
1µF ±20% 2.5V Ceramic Capacitor X7S 0204 (0510 Metric)

1µF ±20% 2.5V Ceramic Capacitor X7S 0204 (0510 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-15189-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-15189-2-ND
Ceramic Capacitors 445-15189-2-ND
1µF ±20% 2.5V Ceramic Capacitor X7S 0204 (0510 Metric)

1µF ±20% 2.5V Ceramic Capacitor X7S 0204 (0510 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey DigiKey
Product Category Capacitors Capacitors
Product Number 445-15189-1-ND 445-15189-6-ND
Product Name Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications Bypass Bypass
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Range 1 microF 1 microF
Unlock Full Specs
to access all available technical data

Similar Products

CAPACITOR;CERAMIC;CAP .1UF;TOL+-20%;RADIAL;VOL-RTG 50V - 70186264 - Allied Electronics, Inc.
Specs
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Electrostatic Capacitors Ceramic Composition
View Details
2 suppliers
MIS Chip Capacitors - SC02201518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.20E-5 microF
View Details
7 suppliers
Ceramic Capacitors - 1608-0402J2504P30BHTTR-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 150 C (-67 to 302 F)
View Details
Aluminium Capacitors - 1620731 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details