TDK U.S.A. Corporation Ceramic Capacitors C0510X6S0J474M030BC

Description
0.47µF ±20% 6.3V Ceramic Capacitor X6S 0204 (0510 Metric)
Request a Quote Datasheet
Description
0.47µF ±20% 6.3V Ceramic Capacitor X6S 0204 (0510 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 445-15901-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-15901-2-ND
Ceramic Capacitors 445-15901-2-ND
0.47µF ±20% 6.3V Ceramic Capacitor X6S 0204 (0510 Metric)

0.47µF ±20% 6.3V Ceramic Capacitor X6S 0204 (0510 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-15901-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-15901-6-ND
Ceramic Capacitors 445-15901-6-ND
0.47µF ±20% 6.3V Ceramic Capacitor X6S 0204 (0510 Metric)

0.47µF ±20% 6.3V Ceramic Capacitor X6S 0204 (0510 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-15901-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-15901-1-ND
Ceramic Capacitors 445-15901-1-ND
0.47µF ±20% 6.3V Ceramic Capacitor X6S 0204 (0510 Metric)

0.47µF ±20% 6.3V Ceramic Capacitor X6S 0204 (0510 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey DigiKey
Product Category Capacitors Capacitors
Product Number 445-15901-2-ND 445-15901-6-ND
Product Name Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications Bypass Bypass
Operating Temperature -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Range 0.4700 microF 0.4700 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Polymer - 226XMPL020MG19 - Cornell Dubilier
Specs
Configuration / Form Factor Chip Capacitor
Technology Multilayer
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
Ceramic Capacitors - 1763-1193-1-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 85 C (-67 to 185 F)
Electrostatic Capacitors Ceramic Composition
View Details
MIS Chip Capacitors - SC00180912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.80E-6 microF
View Details
5 suppliers
Aluminium Capacitors - 1701284 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details