TDK U.S.A. Corporation Ceramic Capacitors C0510X5R1A474M030BC

Description
0.47µF ±20% 10V Ceramic Capacitor X5R 0204 (0510 Metric)
Request a Quote Datasheet
Description
0.47µF ±20% 10V Ceramic Capacitor X5R 0204 (0510 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 445-15899-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-15899-1-ND
Ceramic Capacitors 445-15899-1-ND
0.47µF ±20% 10V Ceramic Capacitor X5R 0204 (0510 Metric)

0.47µF ±20% 10V Ceramic Capacitor X5R 0204 (0510 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-15899-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-15899-2-ND
Ceramic Capacitors 445-15899-2-ND
0.47µF ±20% 10V Ceramic Capacitor X5R 0204 (0510 Metric)

0.47µF ±20% 10V Ceramic Capacitor X5R 0204 (0510 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-15899-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-15899-6-ND
Ceramic Capacitors 445-15899-6-ND
0.47µF ±20% 10V Ceramic Capacitor X5R 0204 (0510 Metric)

0.47µF ±20% 10V Ceramic Capacitor X5R 0204 (0510 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey DigiKey
Product Category Capacitors Capacitors
Product Number 445-15899-1-ND 445-15899-6-ND
Product Name Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications Bypass Bypass
Operating Temperature -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Range 0.4700 microF 0.4700 microF
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-450-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 1.20E6 microF
View Details
Metallized polypropylene film AC motor capacitor (column, plastic case ) - W60(CBB60 series ) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Motors / Motor Starting; Power Supply; Home appliances, start capacitors, and more.
View Details
Ceramic Capacitors - M39014/011318 - ODG (Origin Data Global)
Specs
Configuration / Form Factor Leaded Capacitor; Through Hole
Technology Film Capacitors
Capacitance Type Fixed
View Details
Ceramic Capacitors - 1763-0402N820F250NTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details