TDK U.S.A. Corporation Ceramic Capacitors C0510X5R0J105M030BC

Description
1µF ±20% 6.3V Ceramic Capacitor X5R 0204 (0510 Metric)
Request a Quote Datasheet
Description
1µF ±20% 6.3V Ceramic Capacitor X5R 0204 (0510 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 445-9091-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-9091-1-ND
Ceramic Capacitors 445-9091-1-ND
1µF ±20% 6.3V Ceramic Capacitor X5R 0204 (0510 Metric)

1µF ±20% 6.3V Ceramic Capacitor X5R 0204 (0510 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-9091-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-9091-6-ND
Ceramic Capacitors 445-9091-6-ND
1µF ±20% 6.3V Ceramic Capacitor X5R 0204 (0510 Metric)

1µF ±20% 6.3V Ceramic Capacitor X5R 0204 (0510 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-9091-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-9091-2-ND
Ceramic Capacitors 445-9091-2-ND
1µF ±20% 6.3V Ceramic Capacitor X5R 0204 (0510 Metric)

1µF ±20% 6.3V Ceramic Capacitor X5R 0204 (0510 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey DigiKey
Product Category Capacitors Capacitors
Product Number 445-9091-1-ND 445-9091-6-ND
Product Name Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications Bypass Bypass
Operating Temperature -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Range 1 microF 1 microF
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-430-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 680000 microF
View Details
High Voltage Ceramic Capacitors - Wc2 type - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications New energy, communications, industrial, power, consumer electronics and more.
Operating Temperature -40 to 125 C (-40 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Ceramic Capacitors - M39014/021316 - ODG (Origin Data Global)
Specs
Configuration / Form Factor Leaded Capacitor; Through Hole
Technology Film Capacitors
Capacitance Type Fixed
View Details
MIS Chip Capacitors - SC00560912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.60E-6 microF
View Details
6 suppliers