TDK U.S.A. Corporation Multilayer Ceramic Chip Capacitor C0402X5R0J152M020BC

Description
General (Up to 50V)
Request a Quote Datasheet
Description
General (Up to 50V)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multilayer Ceramic Chip Capacitor - C0402X5R0J152M020BC - TDK Corporation
Chuo, Tokyo, Japan
Multilayer Ceramic Chip Capacitor
C0402X5R0J152M020BC
Multilayer Ceramic Chip Capacitor C0402X5R0J152M020BC
General (Up to 50V)

General (Up to 50V)

Supplier's Site
Ceramic Capacitors - 445-13497-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-13497-2-ND
Ceramic Capacitors 445-13497-2-ND
1500pF ±20% 6.3V Ceramic Capacitor X5R 01005 (0402 Metric)

1500pF ±20% 6.3V Ceramic Capacitor X5R 01005 (0402 Metric)

Buy Now Datasheet

Technical Specifications

  TDK Corporation DigiKey
Product Category Capacitors Capacitors
Product Number C0402X5R0J152M020BC 445-13497-2-ND
Product Name Multilayer Ceramic Chip Capacitor Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Technology Multilayer
Applications General Purpose; Commercial Grade General Purpose
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Range 0.0015 microF
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 6A; Connector Type Schurter - 84K0203 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Power Electronic Capacitor - W3N(WAL series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details
Aluminum Electrolytic Capacitors - 2002-101C552U075AH2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers
MIS Chip Capacitors - SC10002430 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-4 microF
View Details
6 suppliers