TDK U.S.A. Corporation Multilayer Ceramic Chip Capacitor C0402C0G1C470J020BC

Description
General (Up to 50V)
Request a Quote Datasheet
Description
General (Up to 50V)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multilayer Ceramic Chip Capacitor - C0402C0G1C470J020BC - TDK Corporation
Chuo, Tokyo, Japan
Multilayer Ceramic Chip Capacitor
C0402C0G1C470J020BC
Multilayer Ceramic Chip Capacitor C0402C0G1C470J020BC
General (Up to 50V)

General (Up to 50V)

Supplier's Site
Ceramic Capacitors - 445-7185-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-7185-2-ND
Ceramic Capacitors 445-7185-2-ND
47pF ±5% 16V Ceramic Capacitor C0G, NP0 01005 (0402 Metric)

47pF ±5% 16V Ceramic Capacitor C0G, NP0 01005 (0402 Metric)

Buy Now Datasheet
Cap, 47Pf, 16V, Mlcc, 01005 Rohs Compliant Tdk - 29AJ4926 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 47Pf, 16V, Mlcc, 01005 Rohs Compliant Tdk
29AJ4926
Cap, 47Pf, 16V, Mlcc, 01005 Rohs Compliant Tdk 29AJ4926
CAP, 47PF, 16V, MLCC, 01005 ROHS COMPLIANT: YES

CAP, 47PF, 16V, MLCC, 01005 ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  TDK Corporation DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number C0402C0G1C470J020BC 445-7185-2-ND 29AJ4926
Product Name Multilayer Ceramic Chip Capacitor Ceramic Capacitors Cap, 47Pf, 16V, Mlcc, 01005 Rohs Compliant Tdk
Configuration / Form Factor Chip Capacitor Chip Capacitor
Technology Multilayer
Applications General Purpose; Commercial Grade General Purpose
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Range 4.70E-5 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1701113 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Anti Vandal Sw, Spdt, 0.1A, 30Vdc, Qc; Product Range Schurter - 71AC4373 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Aluminum Electrolytic - 157SMH010M - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
2 suppliers
MIS Chip Capacitors - SC00260912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.60E-6 microF
View Details
6 suppliers