TDK U.S.A. Corporation Photodiodes BCS2015G1

Description
Photodiode 580nm 0806 (2015 Metric)
Request a Quote Datasheet
Description
Photodiode 580nm 0806 (2015 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Photodiodes - 445-2589-2-ND - DigiKey
Thief River Falls, MN, United States
Photodiodes
445-2589-2-ND
Photodiodes 445-2589-2-ND
Photodiode 580nm 0806 (2015 Metric)

Photodiode 580nm 0806 (2015 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Photodiodes
Product Number 445-2589-2-ND
Product Name Photodiodes
Photodiode Spectral Response Visible
Spectral Response Range 350 to 750 nm (3500 to 7500 Å)
Peak Sensitivity Wavelength 580 nm (5800 Å)
Unlock Full Specs
to access all available technical data

Similar Products

Si APDs - S12060-10 - Hamamatsu Photonics Europe
Hamamatsu Photonics Europe
Specs
Photodiode Type Avalanche Photodiode
Photodiode Spectral Response IR
Spectral Response Range 400 to 1000 nm (4000 to 10000 Å)
View Details
Photodiodes - 2121833 - RS Components, Ltd.
RS Components, Ltd.
Specs
Photodiode Spectral Response IR
Peak Sensitivity Wavelength 5000 nm (50000 Å)
Photodiode Package Ceramic
View Details
Integrating Sphere Detector, Collimated Beam, 5.3 in., 860-1650 nm - 819C-IG-5.3-CAL2 - Newport MKS
Specs
Spectral Response Range 800 to 1650 nm (8000 to 16500 Å)
View Details
Clairex Technologies, Inc.
Specs
Photodiode Type PIN Photodiode
Photodiode Package Leaded
Sensitivity 0.5500 A/W
View Details