California Eastern Laboratories - CEL Photodiodes KPDE150-H45-B

Description
Photodiode TO-18-4 Metal Can
Request a Quote Datasheet
Description
Photodiode TO-18-4 Metal Can
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Photodiodes - 51-KPDE150-H45-B-ND - DigiKey
Thief River Falls, MN, United States
Photodiode TO-18-4 Metal Can

Photodiode TO-18-4 Metal Can

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Photodiodes
Product Number 51-KPDE150-H45-B-ND
Product Name Photodiodes
Spectral Response Range 900 to 1700 nm (9000 to 17000 Å)
Photodiode Package THT; TO-18-4 Metal Can
Active Area Diameter or Length 1.5 mm (0.0591 inch)
Unlock Full Specs
to access all available technical data

Similar Products

Photodiodes - 2121833 - RS Components, Ltd.
RS Components, Ltd.
Specs
Photodiode Spectral Response IR
Peak Sensitivity Wavelength 5000 nm (50000 Å)
Photodiode Package Ceramic
View Details
Integrating Sphere Detector, Diverging Beam, 2.0 in., 800-1650 nm - 819D-IG-2-CAL2 - Newport MKS
Specs
Spectral Response Range 800 to 1650 nm (8000 to 16500 Å)
View Details
Si photodiode arrays with amplifier - S11865-64G - Hamamatsu Photonics Europe
Specs
Photodiode Spectral Response X-ray
Peak Sensitivity Wavelength 720 nm (7200 Å)
Photodiode Material Silicon
View Details
Universal Semiconductor, Inc.
Specs
Photodiode Spectral Response Visible; IR
Spectral Response Range 400 to 1170 nm (4000 to 11700 Å)
Photodiode Material Silicon
View Details