33µH Shielded Wirewound Inductor 990mA 670mOhm Max 1210 (3225 Metric)
33µH Shielded Wirewound Inductor 990mA 670mOhm Max 1210 (3225 Metric)
33µH Shielded Wirewound Inductor 990mA 670mOhm Max 1210 (3225 Metric)
POWER INDUCTOR, 33UH, SHIELDED, 1.16A
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 445-BCL322520RT-330M-DDKR-ND | 62AK3695 |
| Product Name | Fixed Inductors | Power Inductor, 33Uh, Shielded, 1.16A Tdk |
| Operating Temperature | -55 to 155 C (-67 to 311 F) | |
| Mounting Option | Surface Mount Technology | Surface Mount Technology |
| Core Material | Drum Core, Wirewound | |
| Configuration | Fixed | |
| Inductance Tolerance | 20 (+/- %) |