TDK U.S.A. Corporation Fixed Inductors BCL322520RT-2R2M-D

Description
2.2µH Shielded Wirewound Inductor 3.21A 640mOhm Max 1210 (3225 Metric)
Request a Quote Datasheet
Description
2.2µH Shielded Wirewound Inductor 3.21A 640mOhm Max 1210 (3225 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 445-BCL322520RT-2R2M-DTR-ND - DigiKey
Thief River Falls, MN, United States
2.2µH Shielded Wirewound Inductor 3.21A 640mOhm Max 1210 (3225 Metric)

2.2µH Shielded Wirewound Inductor 3.21A 640mOhm Max 1210 (3225 Metric)

Buy Now Datasheet
Fixed Inductors - 445-BCL322520RT-2R2M-DCT-ND - DigiKey
Thief River Falls, MN, United States
2.2µH Shielded Wirewound Inductor 3.21A 640mOhm Max 1210 (3225 Metric)

2.2µH Shielded Wirewound Inductor 3.21A 640mOhm Max 1210 (3225 Metric)

Buy Now Datasheet
Fixed Inductors - 445-BCL322520RT-2R2M-DDKR-ND - DigiKey
Thief River Falls, MN, United States
2.2µH Shielded Wirewound Inductor 3.21A 640mOhm Max 1210 (3225 Metric)

2.2µH Shielded Wirewound Inductor 3.21A 640mOhm Max 1210 (3225 Metric)

Buy Now Datasheet
Power Inductor, 2.2Uh, Shielded, 4.31A Tdk - 62AK3692 - Newark, An Avnet Company
Chicago, IL, United States
Power Inductor, 2.2Uh, Shielded, 4.31A Tdk
62AK3692
Power Inductor, 2.2Uh, Shielded, 4.31A Tdk 62AK3692
POWER INDUCTOR, 2.2UH, SHIELDED, 4.31A

POWER INDUCTOR, 2.2UH, SHIELDED, 4.31A

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 445-BCL322520RT-2R2M-DTR-ND 62AK3692
Product Name Fixed Inductors Power Inductor, 2.2Uh, Shielded, 4.31A Tdk
Operating Temperature -55 to 155 C (-67 to 311 F)
Mounting Option Surface Mount Technology Surface Mount Technology
Core Material Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 50-ECS-MPIP0420-2R2MCTR-ND - DigiKey
Specs
Operating Temperature -55 to 165 C (-67 to 329 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details
SMT RF Choke, 50 MHz - 10 GHz, 50Ω - ADCH-80A+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
2 suppliers
AX97 Series SMD Power Shielded Inductors - AX97-40681 - Triad Magnetics
Specs
Technology Standard
Inductance Range 680 microH
DCR 1 ohms
View Details
2 suppliers
Fixed Inductors - 1674-CL0402-2182SUL4TTR-ND - DigiKey
Specs
Configuration Fixed
Packing Method Tape Reel
View Details