TDK U.S.A. Corporation Fixed Inductors BCL322520RT-220M-D

Description
22µH Shielded Wirewound Inductor 1.2A 460mOhm Max 1210 (3225 Metric)
Request a Quote Datasheet
Description
22µH Shielded Wirewound Inductor 1.2A 460mOhm Max 1210 (3225 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 445-BCL322520RT-220M-DDKR-ND - DigiKey
Thief River Falls, MN, United States
22µH Shielded Wirewound Inductor 1.2A 460mOhm Max 1210 (3225 Metric)

22µH Shielded Wirewound Inductor 1.2A 460mOhm Max 1210 (3225 Metric)

Buy Now Datasheet
Fixed Inductors - 445-BCL322520RT-220M-DTR-ND - DigiKey
Thief River Falls, MN, United States
22µH Shielded Wirewound Inductor 1.2A 460mOhm Max 1210 (3225 Metric)

22µH Shielded Wirewound Inductor 1.2A 460mOhm Max 1210 (3225 Metric)

Buy Now Datasheet
Fixed Inductors - 445-BCL322520RT-220M-DCT-ND - DigiKey
Thief River Falls, MN, United States
22µH Shielded Wirewound Inductor 1.2A 460mOhm Max 1210 (3225 Metric)

22µH Shielded Wirewound Inductor 1.2A 460mOhm Max 1210 (3225 Metric)

Buy Now Datasheet
Power Inductor, 22Uh, Shielded, 1.49A Tdk - 62AK3693 - Newark, An Avnet Company
Chicago, IL, United States
Power Inductor, 22Uh, Shielded, 1.49A Tdk
62AK3693
Power Inductor, 22Uh, Shielded, 1.49A Tdk 62AK3693
POWER INDUCTOR, 22UH, SHIELDED, 1.49A

POWER INDUCTOR, 22UH, SHIELDED, 1.49A

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 445-BCL322520RT-220M-DDKR-ND 62AK3693
Product Name Fixed Inductors Power Inductor, 22Uh, Shielded, 1.49A Tdk
Operating Temperature -55 to 155 C (-67 to 311 F)
Mounting Option Surface Mount Technology Surface Mount Technology
Core Material Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

0402DC (1005) Highest Q Ceramic Chip Inductors - 0402DC-5N3 0402DC-5N3XJRW , 0402DC-5N3XGRW - Coilcraft, Inc.
Specs
Operating Temperature 40 to 125 C (104 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
Power Inductors - ECS-MPI4040R2-1R0-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
Fixed Inductors - 1674-CL1008-2684JQL1T-1CT-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
Fixed Inductors - LPC4045EATEB5R0K - 965318-LPC4045EATEB5R0K - Win Source Electronics
Specs
Configuration Fixed
View Details
2 suppliers