TDK U.S.A. Corporation Fixed Inductors BCL322520RT-101M-D

Description
100µH Shielded Wirewound Inductor 520mA 2.29Ohm Max 1210 (3225 Metric)
Request a Quote Datasheet
Description
100µH Shielded Wirewound Inductor 520mA 2.29Ohm Max 1210 (3225 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 445-BCL322520RT-101M-DTR-ND - DigiKey
Thief River Falls, MN, United States
100µH Shielded Wirewound Inductor 520mA 2.29Ohm Max 1210 (3225 Metric)

100µH Shielded Wirewound Inductor 520mA 2.29Ohm Max 1210 (3225 Metric)

Buy Now Datasheet
Fixed Inductors - 445-BCL322520RT-101M-DCT-ND - DigiKey
Thief River Falls, MN, United States
100µH Shielded Wirewound Inductor 520mA 2.29Ohm Max 1210 (3225 Metric)

100µH Shielded Wirewound Inductor 520mA 2.29Ohm Max 1210 (3225 Metric)

Buy Now Datasheet
Fixed Inductors - 445-BCL322520RT-101M-DDKR-ND - DigiKey
Thief River Falls, MN, United States
100µH Shielded Wirewound Inductor 520mA 2.29Ohm Max 1210 (3225 Metric)

100µH Shielded Wirewound Inductor 520mA 2.29Ohm Max 1210 (3225 Metric)

Buy Now Datasheet
Power Inductor, 100Uh, Shielded, 0.7A Tdk - 62AK3690 - Newark, An Avnet Company
Chicago, IL, United States
Power Inductor, 100Uh, Shielded, 0.7A Tdk
62AK3690
Power Inductor, 100Uh, Shielded, 0.7A Tdk 62AK3690
POWER INDUCTOR, 100UH, SHIELDED, 0.7A

POWER INDUCTOR, 100UH, SHIELDED, 0.7A

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 445-BCL322520RT-101M-DTR-ND 62AK3690
Product Name Fixed Inductors Power Inductor, 100Uh, Shielded, 0.7A Tdk
Operating Temperature -55 to 155 C (-67 to 311 F)
Mounting Option Surface Mount Technology Surface Mount Technology
Core Material Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-MPI4040R1-2R2-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
Fixed Inductors - KQ1008TE1R2J - 1067835-KQ1008TE1R2J - Win Source Electronics
Specs
Configuration Fixed
Inductance Range 1.2 microH
Inductance Tolerance 5 (+/- %)
View Details
High Frequency & RF Inductors - 1-2176075-8 - TE Connectivity
Specs
Standards and Certifications RoHS
Inductance Range 0.0018 microH
Inductance Tolerance 2 (+/- %)
View Details
2 suppliers
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details