TDK U.S.A. Corporation Fixed Inductors BCL322515RT-220M-D

Description
22µH Shielded Wirewound Inductor 960mA 710mOhm Max 1210 (3225 Metric)
Request a Quote Datasheet
Description
22µH Shielded Wirewound Inductor 960mA 710mOhm Max 1210 (3225 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 445-BCL322515RT-220M-DDKR-ND - DigiKey
Thief River Falls, MN, United States
22µH Shielded Wirewound Inductor 960mA 710mOhm Max 1210 (3225 Metric)

22µH Shielded Wirewound Inductor 960mA 710mOhm Max 1210 (3225 Metric)

Buy Now Datasheet
Fixed Inductors - 445-BCL322515RT-220M-DCT-ND - DigiKey
Thief River Falls, MN, United States
22µH Shielded Wirewound Inductor 960mA 710mOhm Max 1210 (3225 Metric)

22µH Shielded Wirewound Inductor 960mA 710mOhm Max 1210 (3225 Metric)

Buy Now Datasheet
Fixed Inductors - 445-BCL322515RT-220M-DTR-ND - DigiKey
Thief River Falls, MN, United States
22µH Shielded Wirewound Inductor 960mA 710mOhm Max 1210 (3225 Metric)

22µH Shielded Wirewound Inductor 960mA 710mOhm Max 1210 (3225 Metric)

Buy Now Datasheet
Wirewound Inductor, 22Uh, 0.96A, 1210 Rohs Compliant Tdk - 28AK6187 - Newark, An Avnet Company
Chicago, IL, United States
Wirewound Inductor, 22Uh, 0.96A, 1210 Rohs Compliant Tdk
28AK6187
Wirewound Inductor, 22Uh, 0.96A, 1210 Rohs Compliant Tdk 28AK6187
WIREWOUND INDUCTOR, 22UH, 0.96A, 1210 ROHS COMPLIANT: YES

WIREWOUND INDUCTOR, 22UH, 0.96A, 1210 ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 445-BCL322515RT-220M-DDKR-ND 28AK6187
Product Name Fixed Inductors Wirewound Inductor, 22Uh, 0.96A, 1210 Rohs Compliant Tdk
Operating Temperature -55 to 155 C (-67 to 311 F)
Mounting Option Surface Mount Technology
Core Material Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

026011C (0703) Ceramic Chip Inductors - 026011C-22N 026011C-22NXJRW , 026011C-22NXJRY - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
Power Inductors - ECS-MPI2520R1-5R6-R - ECS Inc. International
Specs
Operating Temperature -40 to 105 C (-40 to 221 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
Fixed Inductors - 1674-CL1008-J473JAL4TDKR-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
Fixed Inductors - KL731ETP12NJ - 1067435-KL731ETP12NJ - Win Source Electronics
Specs
Mounting Option Surface Mount Technology
Configuration Fixed
Inductance Range 0.0120 microH
View Details