TDK U.S.A. Corporation Fixed Inductors BCL322515RT-100M-D

Description
10µH Shielded Wirewound Inductor 1.5A 320mOhm Max 1210 (3225 Metric)
Request a Quote Datasheet
Description
10µH Shielded Wirewound Inductor 1.5A 320mOhm Max 1210 (3225 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 445-BCL322515RT-100M-DCT-ND - DigiKey
Thief River Falls, MN, United States
10µH Shielded Wirewound Inductor 1.5A 320mOhm Max 1210 (3225 Metric)

10µH Shielded Wirewound Inductor 1.5A 320mOhm Max 1210 (3225 Metric)

Buy Now Datasheet
Fixed Inductors - 445-BCL322515RT-100M-DTR-ND - DigiKey
Thief River Falls, MN, United States
10µH Shielded Wirewound Inductor 1.5A 320mOhm Max 1210 (3225 Metric)

10µH Shielded Wirewound Inductor 1.5A 320mOhm Max 1210 (3225 Metric)

Buy Now Datasheet
Fixed Inductors - 445-BCL322515RT-100M-DDKR-ND - DigiKey
Thief River Falls, MN, United States
10µH Shielded Wirewound Inductor 1.5A 320mOhm Max 1210 (3225 Metric)

10µH Shielded Wirewound Inductor 1.5A 320mOhm Max 1210 (3225 Metric)

Buy Now Datasheet
Wirewound Inductor, 10Uh, 1.5A, 1210 Rohs Compliant Tdk - 28AK6185 - Newark, An Avnet Company
Chicago, IL, United States
Wirewound Inductor, 10Uh, 1.5A, 1210 Rohs Compliant Tdk
28AK6185
Wirewound Inductor, 10Uh, 1.5A, 1210 Rohs Compliant Tdk 28AK6185
WIREWOUND INDUCTOR, 10UH, 1.5A, 1210 ROHS COMPLIANT: YES

WIREWOUND INDUCTOR, 10UH, 1.5A, 1210 ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 445-BCL322515RT-100M-DCT-ND 28AK6185
Product Name Fixed Inductors Wirewound Inductor, 10Uh, 1.5A, 1210 Rohs Compliant Tdk
Operating Temperature -55 to 155 C (-67 to 311 F)
Mounting Option Surface Mount Technology
Core Material Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Automotive 0.024uH 250MHz 0.4A Inductor and Choke - 71-0402CS-24NXJLW - ERSAELECTRONICS PTE. LTD.
Specs
Core Material Ceramic
Inductance Range 0.0240 microH
Inductance Tolerance 5 (+/- %)
View Details
Common Mode Chokes - 237-2291-ND - DigiKey
Specs
Operating Temperature -40 to 105 C (-40 to 221 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
DC Link Chokes -  - MTE Corporation
MTE Corporation
Specs
Operating Temperature 40 C (104 F)
Mounting Option Chassis
Technology Standard
View Details
500uH 600mA Inductor and Choke - 839-DSF-18-0002 - ERSAELECTRONICS PTE. LTD.
Specs
Inductance Range 500 microH
Inductance Tolerance 15 (+/- %)
Lead Style Pin
View Details
2 suppliers