EPCOS AG Gas Discharge Tube, 230V; Product Range Epcos B88069X8920B252

Description
GAS DISCHARGE TUBE, 230V; Product Range:T2 Series; DC Breakover Voltage:230V; GDT Case Style:3 Terminal Through Hole; Impulse Discharge Current:20kA; Impulse Sparkover Voltage:350V; SVHC:No SVHC (27-Jun-2018); Capacitance:1.5pF; RoHS Compliant: Yes
Datasheet
Description
GAS DISCHARGE TUBE, 230V; Product Range:T2 Series; DC Breakover Voltage:230V; GDT Case Style:3 Terminal Through Hole; Impulse Discharge Current:20kA; Impulse Sparkover Voltage:350V; SVHC:No SVHC (27-Jun-2018); Capacitance:1.5pF; RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Gas Discharge Tube, 230V; Product Range Epcos - 15J0224 - Newark, An Avnet Company
Chicago, IL, United States
Gas Discharge Tube, 230V; Product Range Epcos
15J0224
Gas Discharge Tube, 230V; Product Range Epcos 15J0224
GAS DISCHARGE TUBE, 230V; Product Range:T2 Series; DC Breakover Voltage:230V; GDT Case Style:3 Terminal Through Hole; Impulse Discharge Current:20kA; Impulse Sparkover Voltage:350V; SVHC:No SVHC (27-Jun-2018); Capacitance:1.5pF; RoHS Compliant: Yes

GAS DISCHARGE TUBE, 230V; Product Range:T2 Series; DC Breakover Voltage:230V; GDT Case Style:3 Terminal Through Hole; Impulse Discharge Current:20kA; Impulse Sparkover Voltage:350V; SVHC:No SVHC (27-Jun-2018); Capacitance:1.5pF; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 15J0224
Product Name Gas Discharge Tube, 230V; Product Range Epcos
Capacitance Type Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C314U7R5EE2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Polyester film capacitor - W27(CL21S series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Ceramic Capacitors - 1608-05052500P400BQTAF9LMTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC10002430 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-4 microF
View Details
6 suppliers