EPCOS AG Gas Discharge Tube Arresters (GDT) B88069X8440B202

Description
Gas Discharge Tube 90V 10000A (10kA) ±20% 3 Pole Through Hole
Request a Quote Datasheet
Description
Gas Discharge Tube 90V 10000A (10kA) ±20% 3 Pole Through Hole
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Gas Discharge Tube Arresters (GDT) - 495-5887-ND - DigiKey
Thief River Falls, MN, United States
Gas Discharge Tube Arresters (GDT)
495-5887-ND
Gas Discharge Tube Arresters (GDT) 495-5887-ND
Gas Discharge Tube 90V 10000A (10kA) ±20% 3 Pole Through Hole

Gas Discharge Tube 90V 10000A (10kA) ±20% 3 Pole Through Hole

Buy Now Datasheet
Surge Arrester, 90V, Through Hole; Product Range Epcos - 05AC7909 - Newark, An Avnet Company
Chicago, IL, United States
Surge Arrester, 90V, Through Hole; Product Range Epcos
05AC7909
Surge Arrester, 90V, Through Hole; Product Range Epcos 05AC7909
SURGE ARRESTER, 90V, THROUGH HOLE; Product Range:T81-A90X Series; DC Breakover Voltage:90V; GDT Case Style:3 Terminal Through Hole; Impulse Discharge Current:10kA; Impulse Sparkover Voltage:550V; SVHC:No SVHC (27-Jun-201 RoHS Compliant: Yes

SURGE ARRESTER, 90V, THROUGH HOLE; Product Range:T81-A90X Series; DC Breakover Voltage:90V; GDT Case Style:3 Terminal Through Hole; Impulse Discharge Current:10kA; Impulse Sparkover Voltage:550V; SVHC:No SVHC (27-Jun-201 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Gas Discharge Tubes (GDT) Gas Discharge Tubes (GDT)
Product Number 495-5887-ND 05AC7909
Product Name Gas Discharge Tube Arresters (GDT) Surge Arrester, 90V, Through Hole; Product Range Epcos
Application Industrial
Unlock Full Specs
to access all available technical data

Similar Products

Gas Discharge Tubes - 7710016 - RS Components, Ltd.
Specs
Package Type Through Hole Axial Wire leads; Axial
View Details
Gas Discharge Tube Arresters (GDT) - 495-2632-ND - DigiKey
Specs
Application Industrial
Package Type Through Hole Axial Wire leads; Axial Cylinder
Rated Current 5000 amps
View Details
2 suppliers
Gas Discharge Tube Arresters (GDT) - 3628-9071.99.0448(73_Z-0-0-448)-ND - DigiKey
Specs
Application Industrial
Package Type Connectorized; Module
View Details