EPCOS AG Gas Discharge Tube Arresters (GDT) - B88069X4991B502 B88069X4991B502

Description
Manufacturer: EPCOS (TDK) Win Source Part Number: 1150924-B88069X4991B 502 Packaging: Tray Mounting Style: Through Hole Package: Axial Cylinder, 3 Lead (Radial Bend) Tolerance: ±20% Voltage - DC Spark Over (Nom): 90V Impulse Discharge Current (8/20μs): 5000A (5kA) Number of Poles: 3 Fail Short: No Family Name: B88069X Categories: Circuit Protection Manufacturer Homepage: www.epcos.com Alternative Parts (Cross-Reference): B88069X3663B502; Introduction Date: September 14, 2007 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2024 Popularity: Medium Fake Threat In the Open Market: 76 pct. Supply and Demand Status: Limited Quantity per package: 500
Request a Quote Datasheet
Description
Manufacturer: EPCOS (TDK) Win Source Part Number: 1150924-B88069X4991B 502 Packaging: Tray Mounting Style: Through Hole Package: Axial Cylinder, 3 Lead (Radial Bend) Tolerance: ±20% Voltage - DC Spark Over (Nom): 90V Impulse Discharge Current (8/20μs): 5000A (5kA) Number of Poles: 3 Fail Short: No Family Name: B88069X Categories: Circuit Protection Manufacturer Homepage: www.epcos.com Alternative Parts (Cross-Reference): B88069X3663B502; Introduction Date: September 14, 2007 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2024 Popularity: Medium Fake Threat In the Open Market: 76 pct. Supply and Demand Status: Limited Quantity per package: 500
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Gas Discharge Tube Arresters (GDT) - B88069X4991B502
1150924-B88069X4991B502
Gas Discharge Tube Arresters (GDT) - B88069X4991B502 1150924-B88069X4991B502
Manufacturer: EPCOS (TDK) Win Source Part Number: 1150924-B88069X4991B 502 Packaging: Tray Mounting Style: Through Hole Package: Axial Cylinder, 3 Lead (Radial Bend) Tolerance: ±20% Voltage - DC Spark Over (Nom): 90V Impulse Discharge Current (8/20μs): 5000A (5kA) Number of Poles: 3 Fail Short: No Family Name: B88069X Categories: Circuit Protection Manufacturer Homepage: www.epcos.com Alternative Parts (Cross-Reference): B88069X3663B502; Introduction Date: September 14, 2007 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2024 Popularity: Medium Fake Threat In the Open Market: 76 pct. Supply and Demand Status: Limited Quantity per package: 500

Manufacturer: EPCOS (TDK)
Win Source Part Number: 1150924-B88069X4991B502
Packaging: Tray
Mounting Style: Through Hole
Package: Axial Cylinder, 3 Lead (Radial Bend)
Tolerance: ±20%
Voltage - DC Spark Over (Nom): 90V
Impulse Discharge Current (8/20μs): 5000A (5kA)
Number of Poles: 3
Fail Short: No
Family Name: B88069X
Categories: Circuit Protection
Manufacturer Homepage: www.epcos.com
Alternative Parts (Cross-Reference): B88069X3663B502;
Introduction Date: September 14, 2007
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2024
Popularity: Medium
Fake Threat In the Open Market: 76 pct.
Supply and Demand Status: Limited
Quantity per package: 500

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Gas Discharge Tubes (GDT)
Product Number 1150924-B88069X4991B502
Product Name Gas Discharge Tube Arresters (GDT) - B88069X4991B502
Unlock Full Specs
to access all available technical data

Similar Products

Gas Discharge Tubes - 2469894P - RS Components, Ltd.
Specs
Rated Voltage 2100 volts
View Details
Gas Discharge Tube Arresters (GDT) - 495-76161-1-ND - DigiKey
Specs
Application Industrial
Package Type Surface Mount; 2-SMD Cylinder Square End
Rated Current 2500 amps
View Details
2 suppliers
Gas Discharge Tube Arresters (GDT) - 3628-3401.02.A-ND - DigiKey
Specs
Application Industrial
Rated Current 20000 amps
View Details