EPCOS AG Gas Discharge Tube Arresters (GDT) - B88069X5941T203 B88069X5941T203

Description
Manufacturer: EPCOS (TDK) Win Source Part Number: 1021851-B88069X5941T 203 Packaging: Reel - TR Mounting: SMD (SMT) Tolerance: ±25% Voltage - DC Spark Over (Nom): 230V Impulse Discharge Current (8/20μs): 1000A (1kA) Number of Poles: 2 Fail Short: No Categories: Circuit Protection Status: Active Dimension: 1812 (4532 Metric) Popularity: Medium Fake Threat In the Open Market: 93 pct. Supply and Demand Status: Balance Quantity per package: 2k pcs
Request a Quote Datasheet
Description
Manufacturer: EPCOS (TDK) Win Source Part Number: 1021851-B88069X5941T 203 Packaging: Reel - TR Mounting: SMD (SMT) Tolerance: ±25% Voltage - DC Spark Over (Nom): 230V Impulse Discharge Current (8/20μs): 1000A (1kA) Number of Poles: 2 Fail Short: No Categories: Circuit Protection Status: Active Dimension: 1812 (4532 Metric) Popularity: Medium Fake Threat In the Open Market: 93 pct. Supply and Demand Status: Balance Quantity per package: 2k pcs
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Gas Discharge Tube Arresters (GDT) - B88069X5941T203
1021851-B88069X5941T203
Gas Discharge Tube Arresters (GDT) - B88069X5941T203 1021851-B88069X5941T203
Manufacturer: EPCOS (TDK) Win Source Part Number: 1021851-B88069X5941T 203 Packaging: Reel - TR Mounting: SMD (SMT) Tolerance: ±25% Voltage - DC Spark Over (Nom): 230V Impulse Discharge Current (8/20μs): 1000A (1kA) Number of Poles: 2 Fail Short: No Categories: Circuit Protection Status: Active Dimension: 1812 (4532 Metric) Popularity: Medium Fake Threat In the Open Market: 93 pct. Supply and Demand Status: Balance Quantity per package: 2k pcs

Manufacturer: EPCOS (TDK)
Win Source Part Number: 1021851-B88069X5941T203
Packaging: Reel - TR
Mounting: SMD (SMT)
Tolerance: ±25%
Voltage - DC Spark Over (Nom): 230V
Impulse Discharge Current (8/20μs): 1000A (1kA)
Number of Poles: 2
Fail Short: No
Categories: Circuit Protection
Status: Active
Dimension: 1812 (4532 Metric)
Popularity: Medium
Fake Threat In the Open Market: 93 pct.
Supply and Demand Status: Balance
Quantity per package: 2k pcs

Buy Now Datasheet
Gas Discharge Tube Arresters (GDT) - 495-7266-2-ND - DigiKey
Thief River Falls, MN, United States
Gas Discharge Tube Arresters (GDT)
495-7266-2-ND
Gas Discharge Tube Arresters (GDT) 495-7266-2-ND
Gas Discharge Tube 230V 1000A (1kA) ±25% 2 Pole Surface Mount

Gas Discharge Tube 230V 1000A (1kA) ±25% 2 Pole Surface Mount

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey
Product Category Gas Discharge Tubes (GDT) Gas Discharge Tubes (GDT)
Product Number 1021851-B88069X5941T203 495-7266-2-ND
Product Name Gas Discharge Tube Arresters (GDT) - B88069X5941T203 Gas Discharge Tube Arresters (GDT)
Package Type Surface Mount Surface Mount; 1812 (4532 Metric)
Unlock Full Specs
to access all available technical data

Similar Products

Gas Discharge Tubes - 1670275 - RS Components, Ltd.
Specs
Package Type Surface mount
View Details
SD4-Series Surface Mount Gas Tube Arrester - SD4-145 - Sankosha U.S.A., Inc.
Specs
Application Data Lines
Features Tape and Reel Packaging
Standards UL Recognized Component Mark (US and Canadian); RoHS
View Details
Gas Discharge Tube Arresters (GDT) - 495-5883-ND - DigiKey
Specs
Application Industrial
Package Type Through Hole Axial Wire leads; Axial Cylinder
Rated Current 5000 amps
View Details
3 suppliers