EPCOS AG Gas Discharge Tube Arresters (GDT) B88069X6461S102

Description
Gas Discharge Tube 600V 5000A (5kA) ±20% 2 Pole Through Hole
Request a Quote Datasheet
Description
Gas Discharge Tube 600V 5000A (5kA) ±20% 2 Pole Through Hole
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Gas Discharge Tube Arresters (GDT) - 495-5883-ND - DigiKey
Thief River Falls, MN, United States
Gas Discharge Tube Arresters (GDT)
495-5883-ND
Gas Discharge Tube Arresters (GDT) 495-5883-ND
Gas Discharge Tube 600V 5000A (5kA) ±20% 2 Pole Through Hole

Gas Discharge Tube 600V 5000A (5kA) ±20% 2 Pole Through Hole

Buy Now Datasheet
Laguna Hills, CA, United States
Gas Discharge Tube Arresters (GDT) - B88069X6461S102
863313-B88069X6461S102
Gas Discharge Tube Arresters (GDT) - B88069X6461S102 863313-B88069X6461S102
Manufacturer: EPCOS (TDK) Win Source Part Number: 863313-B88069X6461S1 02 Series: EF600X Features: Gas Discharge Tube 5000A (5kA) ±20% Pole Through Hole Package: Strip Package: Axial Cylinder Mounting: Through Hole Categories: Circuit Protection ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Limited Quantity per package: 100 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 23 Weeks REACH Status: REACH Unaffected HTSUS: 8536.30.8000 Other Part Number: 495-5883, B88069X6461S102-ND, EF 600X, EF600X

Manufacturer: EPCOS (TDK)
Win Source Part Number: 863313-B88069X6461S102
Series: EF600X
Features: Gas Discharge Tube 5000A (5kA) ±20% Pole Through Hole
Package: Strip
Package: Axial Cylinder
Mounting: Through Hole
Categories: Circuit Protection
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Limited
Quantity per package: 100
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 23 Weeks
REACH Status: REACH Unaffected
HTSUS: 8536.30.8000
Other Part Number: 495-5883, B88069X6461S102-ND, EF 600X, EF600X

Buy Now Datasheet
Gdt, 600V, 10Ka, Axial Leaded Rohs Compliant Epcos - 14AJ3603 - Newark, An Avnet Company
Chicago, IL, United States
Gdt, 600V, 10Ka, Axial Leaded Rohs Compliant Epcos
14AJ3603
Gdt, 600V, 10Ka, Axial Leaded Rohs Compliant Epcos 14AJ3603
GDT, 600V, 10KA, AXIAL LEADED ROHS COMPLIANT: YES

GDT, 600V, 10KA, AXIAL LEADED ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Newark, An Avnet Company
Product Category Gas Discharge Tubes (GDT) Gas Discharge Tubes (GDT) Gas Discharge Tubes (GDT)
Product Number 495-5883-ND 863313-B88069X6461S102 14AJ3603
Product Name Gas Discharge Tube Arresters (GDT) Gas Discharge Tube Arresters (GDT) - B88069X6461S102 Gdt, 600V, 10Ka, Axial Leaded Rohs Compliant Epcos
Application Industrial
Unlock Full Specs
to access all available technical data

Similar Products

Gas Discharge Tubes - 2469901 - RS Components, Ltd.
Specs
Rated Voltage 1300 volts
View Details
Y05-Series Two Electrode Gas Tube Arrester - Y05-90B - Sankosha U.S.A., Inc.
Specs
Application Data Lines; Telecommunications
Standards RoHS
Construction Ceramic
View Details
Gas Tube DC Pass Bulk Head Surge & Lightening Arrestor - CPG-ONINF - Comtelco Industries, Inc.
Specs
Features DC Pass
Operating Temperature -40 to 85 C (-40 to 185 F)
Construction Metal
View Details