EPCOS AG Electronic Wholesale - B88069X2880S102 B88069X2880S102

Description
Manufacturer: EPCOS (TDK) Win Source Part Number: 759125-B88069X2880S1 02 Packaging: Bulk Mounting Style: Through Hole Tolerance: ±20% Voltage - DC Spark Over (Nom): 600V Impulse Discharge Current (8/20μs): 20000A (20kA) Number of Poles: 2 Fail Short: No Categories: Circuit Protection Manufacturer Package: Axial Cylinder Popularity: Medium Fake Threat In the Open Market: 93 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 100 MSL Level: 1 (Unlimited)
Request a Quote
Description
Manufacturer: EPCOS (TDK) Win Source Part Number: 759125-B88069X2880S1 02 Packaging: Bulk Mounting Style: Through Hole Tolerance: ±20% Voltage - DC Spark Over (Nom): 600V Impulse Discharge Current (8/20μs): 20000A (20kA) Number of Poles: 2 Fail Short: No Categories: Circuit Protection Manufacturer Package: Axial Cylinder Popularity: Medium Fake Threat In the Open Market: 93 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 100 MSL Level: 1 (Unlimited)
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Electronic Wholesale - B88069X2880S102 - 759125-B88069X2880S102 - Win Source Electronics
Laguna Hills, CA, United States
Electronic Wholesale - B88069X2880S102
759125-B88069X2880S102
Electronic Wholesale - B88069X2880S102 759125-B88069X2880S102
Manufacturer: EPCOS (TDK) Win Source Part Number: 759125-B88069X2880S1 02 Packaging: Bulk Mounting Style: Through Hole Tolerance: ±20% Voltage - DC Spark Over (Nom): 600V Impulse Discharge Current (8/20μs): 20000A (20kA) Number of Poles: 2 Fail Short: No Categories: Circuit Protection Manufacturer Package: Axial Cylinder Popularity: Medium Fake Threat In the Open Market: 93 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 100 MSL Level: 1 (Unlimited)

Manufacturer: EPCOS (TDK)
Win Source Part Number: 759125-B88069X2880S102
Packaging: Bulk
Mounting Style: Through Hole
Tolerance: ±20%
Voltage - DC Spark Over (Nom): 600V
Impulse Discharge Current (8/20μs): 20000A (20kA)
Number of Poles: 2
Fail Short: No
Categories: Circuit Protection
Manufacturer Package: Axial Cylinder
Popularity: Medium
Fake Threat In the Open Market: 93 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 100
MSL Level: 1 (Unlimited)

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Circuit Protection Components
Product Number 759125-B88069X2880S102
Product Name Electronic Wholesale - B88069X2880S102
Mounting / Packaging Through-Hole; Through Hole
Unlock Full Specs
to access all available technical data

Similar Products

40 - 60 Amp Portable ELCI/GFPE -  - Tecmark Corporation
Specs
Device Type ELCI
Configuration Single Device
Mounting / Packaging Portable
View Details
In-Line GFCI Plug Manual Reset 1-15P UL Listed - G20CM115 - Suzhou Ele Mfg Co., Ltd.
Specs
Device Type Ground Fault Circuit Interrupters (GFCI)
Standards and Certifications UL
Supply Voltage (VS) 125 volts
View Details
Varistors - 2897597P - RS Components, Ltd.
RS Components, Ltd.
Specs
Device Type Metal Oxide Varistor (MOV)
Standards and Certifications RoHS
Supply Voltage (VS) 47 volts
View Details
ESD Suppressors - Diode-mode Series - PD02S120D201PT -  - VICFUSE
Specs
Device Type ESD Suppressor
Standards and Certifications RoHS
Supply Voltage (VS) 12 volts
View Details