EPCOS AG Gas Discharge Tube Arresters (GDT) B88069X2590S102

Description
Gas Discharge Tube 4500V 2500A (2.5kA) ±20% 2 Pole Through Hole
Request a Quote Datasheet
Description
Gas Discharge Tube 4500V 2500A (2.5kA) ±20% 2 Pole Through Hole
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Gas Discharge Tube Arresters (GDT) - 495-4272-ND - DigiKey
Thief River Falls, MN, United States
Gas Discharge Tube Arresters (GDT)
495-4272-ND
Gas Discharge Tube Arresters (GDT) 495-4272-ND
Gas Discharge Tube 4500V 2500A (2.5kA) ±20% 2 Pole Through Hole

Gas Discharge Tube 4500V 2500A (2.5kA) ±20% 2 Pole Through Hole

Buy Now Datasheet
Laguna Hills, CA, United States
Gas Discharge Tube Arresters (GDT) - B88069X2590S102
912729-B88069X2590S102
Gas Discharge Tube Arresters (GDT) - B88069X2590S102 912729-B88069X2590S102
Manufacturer: EPCOS (TDK) Win Source Part Number: 912729-B88069X2590S1 02 Series: A71-H45X Features: Gas Discharge Tube 2500A (2.5kA) ±20% Pole Through Hole Package: Bulk Package: Axial Cylinder Mounting: Through Hole Categories: Circuit Protection ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Balance Quantity per package: 100 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 9 Weeks REACH Status: REACH Unaffected HTSUS: 8535.40.0000 Other Part Number: 495-4272, A71H45X, A71-H45X

Manufacturer: EPCOS (TDK)
Win Source Part Number: 912729-B88069X2590S102
Series: A71-H45X
Features: Gas Discharge Tube 2500A (2.5kA) ±20% Pole Through Hole
Package: Bulk
Package: Axial Cylinder
Mounting: Through Hole
Categories: Circuit Protection
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Balance
Quantity per package: 100
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 9 Weeks
REACH Status: REACH Unaffected
HTSUS: 8535.40.0000
Other Part Number: 495-4272, A71H45X, A71-H45X

Buy Now Datasheet
Surge Protector, A71-H45X Series Rohs Compliant Epcos - 75X9387 - Newark, An Avnet Company
Chicago, IL, United States
Surge Protector, A71-H45X Series Rohs Compliant Epcos
75X9387
Surge Protector, A71-H45X Series Rohs Compliant Epcos 75X9387
Surge Protector, A71-H45X Series RoHS Compliant: Yes

Surge Protector, A71-H45X Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics Newark, An Avnet Company
Product Category Gas Discharge Tubes (GDT) Gas Discharge Tubes (GDT) Gas Discharge Tubes (GDT)
Product Number 495-4272-ND 912729-B88069X2590S102 75X9387
Product Name Gas Discharge Tube Arresters (GDT) Gas Discharge Tube Arresters (GDT) - B88069X2590S102 Surge Protector, A71-H45X Series Rohs Compliant Epcos
Application Industrial
Unlock Full Specs
to access all available technical data

Similar Products

Gas Discharge Tubes - 7031060 - RS Components, Ltd.
Specs
Package Type Through hole
View Details
Two Terminal AC Line Protectors - AC120LTR - Littelfuse, Inc.
Specs
Standards RoHS
Capacitance Range 1 pF
Rated Voltage 340 volts
View Details
3 suppliers
Gas Tube DC Pass Bulk Head Surge & Lightening Arrestor - CPG-ONINF - Comtelco Industries, Inc.
Specs
Features DC Pass
Operating Temperature -40 to 85 C (-40 to 185 F)
Construction Metal
View Details