Littelfuse, Inc. Two Terminal AC Line Protectors AC120LTR

Description
Littelfuse AC series two-electrode line protectors provide a high degree of surge protection in AC line applications. The two models, AC120 and AC240 are designed for use with 120VAC and 240VAC lines respectively. They are able to extinguish AC follow-on currents of at least 200A. Rugged ceramic-metal construction Low capacitance(<1.5 pF) Available in tape-and-reel packaging Available with or without leads
Request a Quote Datasheet
Description
Littelfuse AC series two-electrode line protectors provide a high degree of surge protection in AC line applications. The two models, AC120 and AC240 are designed for use with 120VAC and 240VAC lines respectively. They are able to extinguish AC follow-on currents of at least 200A. Rugged ceramic-metal construction Low capacitance(<1.5 pF) Available in tape-and-reel packaging Available with or without leads
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Two Terminal AC Line Protectors - AC120LTR - Littelfuse, Inc.
Rosemont, IL, United States
Two Terminal AC Line Protectors
AC120LTR
Two Terminal AC Line Protectors AC120LTR
Littelfuse AC series two-electrode line protectors provide a high degree of surge protection in AC line applications. The two models, AC120 and AC240 are designed for use with 120VAC and 240VAC lines respectively. They are able to extinguish AC follow-on currents of at least 200A. Rugged ceramic-metal construction Low capacitance(<1.5 pF) Available in tape-and-reel packaging Available with or without leads

Littelfuse AC series two-electrode line protectors provide a high degree of surge protection in AC line applications. The two models, AC120 and AC240 are designed for use with 120VAC and 240VAC lines respectively. They are able to extinguish AC follow-on currents of at least 200A. Rugged ceramic-metal construction Low capacitance(<1.5 pF) Available in tape-and-reel packaging Available with or without leads

Supplier's Site Datasheet
Gas Discharge Tube Arresters (GDT) - 18-AC120LTR-ND - DigiKey
Thief River Falls, MN, United States
Gas Discharge Tube Arresters (GDT)
18-AC120LTR-ND
Gas Discharge Tube Arresters (GDT) 18-AC120LTR-ND
Gas Discharge Tube 285V 5000A (5kA) 2 Pole Through Hole

Gas Discharge Tube 285V 5000A (5kA) 2 Pole Through Hole

Buy Now Datasheet
Gas Discharge Tube Arresters (GDT) - 18-AC120LTRCT-ND - DigiKey
Thief River Falls, MN, United States
Gas Discharge Tube Arresters (GDT)
18-AC120LTRCT-ND
Gas Discharge Tube Arresters (GDT) 18-AC120LTRCT-ND
Gas Discharge Tube 285V 5000A (5kA) 2 Pole Through Hole

Gas Discharge Tube 285V 5000A (5kA) 2 Pole Through Hole

Buy Now Datasheet
Gas Discharge Tube, 2P, 10Ka, 700V, Full Reel; Product Range Littelfuse - 61H4851 - Newark, An Avnet Company
Chicago, IL, United States
Gas Discharge Tube, 2P, 10Ka, 700V, Full Reel; Product Range Littelfuse
61H4851
Gas Discharge Tube, 2P, 10Ka, 700V, Full Reel; Product Range Littelfuse 61H4851
GAS DISCHARGE TUBE, 2P, 10KA, 700V, FULL REEL; Product Range:AC Series; DC Breakover Voltage:500V; GDT Case Style:Axial Leaded; Impulse Discharge Current:5kA; Impulse Sparkover Voltage:700V; Breakover Voltage Max:500V RoHS Compliant: Yes

GAS DISCHARGE TUBE, 2P, 10KA, 700V, FULL REEL; Product Range:AC Series; DC Breakover Voltage:500V; GDT Case Style:Axial Leaded; Impulse Discharge Current:5kA; Impulse Sparkover Voltage:700V; Breakover Voltage Max:500V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Littelfuse, Inc. DigiKey DigiKey Newark, An Avnet Company
Product Category Gas Discharge Tubes (GDT) Gas Discharge Tubes (GDT) Gas Discharge Tubes (GDT) Gas Discharge Tubes (GDT)
Product Number AC120LTR 18-AC120LTR-ND 18-AC120LTRCT-ND 61H4851
Product Name Two Terminal AC Line Protectors Gas Discharge Tube Arresters (GDT) Gas Discharge Tube Arresters (GDT) Gas Discharge Tube, 2P, 10Ka, 700V, Full Reel; Product Range Littelfuse
Standards RoHS
Capacitance Range 1 pF
Rated Voltage 340 volts 700 volts
Rated Current 10 amps 5000 amps 5000 amps 5000 amps
Unlock Full Specs
to access all available technical data

Similar Products

Gas Discharge Tubes - 1670526 - RS Components, Ltd.
Specs
Package Type Through hole
View Details
Two Terminal Mini Gas Plasma Arresters - CG590LSTR - Littelfuse, Inc.
Specs
Standards RoHS
Capacitance Range 1 pF
Rated Voltage 113 volts
View Details
3 suppliers
Gas Tube DC Pass Bulk Head Surge & Lightening Arrestor - CPG-ONINF - Comtelco Industries, Inc.
Specs
Features DC Pass
Operating Temperature -40 to 85 C (-40 to 185 F)
Construction Metal
View Details