EPCOS AG SMD 90V Circuit Protection Fuse B88069X1913T902

Description
GDT 90V 5KA 2 POLE SURFACE MOUNT Product overview: B88069X1913T902 from EPCOS (TDK) is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 90V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, SMD, 90V, Circuit Protection Fuse, Gas Discharge Tube Arresters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 142-B88069X1913T902 can be used for catalog matching and distributor lookup.
Request a Quote
Description
GDT 90V 5KA 2 POLE SURFACE MOUNT Product overview: B88069X1913T902 from EPCOS (TDK) is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 90V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, SMD, 90V, Circuit Protection Fuse, Gas Discharge Tube Arresters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 142-B88069X1913T902 can be used for catalog matching and distributor lookup.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The S50-A90X is a 2-electrode surge arrester designed for protection of high-frequency data lines, offering ultra-low capacitance (<1 pF at 1 MHz) and minimal signal loss. It features a small EIA 2220 (5.7 × 5.0 × 5.0 mm) SMD package, operates from -40 to +125 °C, and meets IEC 60068-1 climatic category 40/125/21 with moisture sensitivity level 1. The nominal DC spark-over voltage is 90 V with a tolerance of ±20%. It withstands surge currents up to 10 kA (8/20 µs) and 0.5 kA (10/350 µs), and maintains an insulation resistance greater than 1 GΩ. The device is RoHS-compatible and designed for applications in telecommunications, CCTV, and switching power supplies.

Datasheet Summary
Powered by GS/AI

The S50-A90X is a 2-electrode surge arrester designed for protection of high-frequency data lines, offering ultra-low capacitance (<1 pF at 1 MHz) and minimal signal loss. It features a small EIA 2220 (5.7 × 5.0 × 5.0 mm) SMD package, operates from -40 to +125 °C, and meets IEC 60068-1 climatic category 40/125/21 with moisture sensitivity level 1. The nominal DC spark-over voltage is 90 V with a tolerance of ±20%. It withstands surge currents up to 10 kA (8/20 µs) and 0.5 kA (10/350 µs), and maintains an insulation resistance greater than 1 GΩ. The device is RoHS-compatible and designed for applications in telecommunications, CCTV, and switching power supplies.

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
SMD 90V Circuit Protection Fuse
142-B88069X1913T902
SMD 90V Circuit Protection Fuse 142-B88069X1913T902
GDT 90V 5KA 2 POLE SURFACE MOUNT Product overview: B88069X1913T902 from EPCOS (TDK) is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 90V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, SMD, 90V, Circuit Protection Fuse, Gas Discharge Tube Arresters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 142-B88069X1913T902 can be used for catalog matching and distributor lookup.

GDT 90V 5KA 2 POLE SURFACE MOUNT Product overview: B88069X1913T902 from EPCOS (TDK) is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 90V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, SMD, 90V, Circuit Protection Fuse, Gas Discharge Tube Arresters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 142-B88069X1913T902 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD.
Product Category Fuses
Product Number 142-B88069X1913T902
Product Name SMD 90V Circuit Protection Fuse
Mounting Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

Fast Acting Over-molded Fuse - SKY87604-12 - Skyworks Solutions, Inc.
Specs
Features Fast Acting
Rated Voltage 63 volts
Rated Current 0.2500 amps
View Details
4 suppliers
North American Fuse Fast Acting 1A - 813ABC-1 - Interpower
Specs
Fuse Material Ceramic; Brass Ceramic
Features Fast Acting
Operating Temperature 70 C (158 F)
View Details
30A Circuit Protection Fuse - 143-APL11-1-61-303 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting Panel Mount
Rated Current 30 amps
View Details
Circuit Protection Fuse - 139-CCF1N2DTTE - ERSAELECTRONICS PTE. LTD.
KOA Speer Electronics, Inc.
Specs
Approvals / Standards RoHS
View Details
2 suppliers