EPCOS AG
Gas Discharge Tube Arresters (GDT)
B88069X1410T602
Description
GDT 90V 20000A 2 POLE
Request a Quote
Email Supplier
Datasheet
Description
GDT 90V 20000A 2 POLE
Request a Quote
Email Supplier
Datasheet
Technical Specifications
|
Product Category
|
Gas Discharge Tubes (GDT) |
|
Product Number
|
495-B88069X1410T602TR-ND |
|
Product Name
|
Gas Discharge Tube Arresters (GDT) |
|
Application
|
Industrial
|
Unlock Full Specs
to access all available technical data
Similar Products
Application
Industrial
Features
Tape and Reel Packaging
Package Type
Surface Mount; Disc 10.00mm Tabbed SMD
View Details
Standards
RoHS
Capacitance Range
1 pF
Rated Voltage
2400 volts
View Details
2 suppliers