Littelfuse, Inc. Two Terminal AC Line Protectors AC120L

Description
Littelfuse AC series two-electrode line protectors provide a high degree of surge protection in AC line applications. The two models, AC120 and AC240 are designed for use with 120VAC and 240VAC lines respectively. They are able to extinguish AC follow-on currents of at least 200A. Rugged ceramic-metal construction Low capacitance(<1.5 pF) Available in tape-and-reel packaging Available with or without leads
Request a Quote Datasheet
Description
Littelfuse AC series two-electrode line protectors provide a high degree of surge protection in AC line applications. The two models, AC120 and AC240 are designed for use with 120VAC and 240VAC lines respectively. They are able to extinguish AC follow-on currents of at least 200A. Rugged ceramic-metal construction Low capacitance(<1.5 pF) Available in tape-and-reel packaging Available with or without leads
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Two Terminal AC Line Protectors - AC120L - Littelfuse, Inc.
Rosemont, IL, United States
Two Terminal AC Line Protectors
AC120L
Two Terminal AC Line Protectors AC120L
Littelfuse AC series two-electrode line protectors provide a high degree of surge protection in AC line applications. The two models, AC120 and AC240 are designed for use with 120VAC and 240VAC lines respectively. They are able to extinguish AC follow-on currents of at least 200A. Rugged ceramic-metal construction Low capacitance(<1.5 pF) Available in tape-and-reel packaging Available with or without leads

Littelfuse AC series two-electrode line protectors provide a high degree of surge protection in AC line applications. The two models, AC120 and AC240 are designed for use with 120VAC and 240VAC lines respectively. They are able to extinguish AC follow-on currents of at least 200A. Rugged ceramic-metal construction Low capacitance(<1.5 pF) Available in tape-and-reel packaging Available with or without leads

Supplier's Site Datasheet
Gas Discharge Tube Arresters (GDT) - F2724-ND - DigiKey
Thief River Falls, MN, United States
Gas Discharge Tube Arresters (GDT)
F2724-ND
Gas Discharge Tube Arresters (GDT) F2724-ND
Gas Discharge Tube 285V 5000A (5kA) 2 Pole Through Hole

Gas Discharge Tube 285V 5000A (5kA) 2 Pole Through Hole

Buy Now Datasheet
Gas Discharge Tube, 2P, 10Ka, 700V; Product Range Littelfuse - 64K2239 - Newark, An Avnet Company
Chicago, IL, United States
Gas Discharge Tube, 2P, 10Ka, 700V; Product Range Littelfuse
64K2239
Gas Discharge Tube, 2P, 10Ka, 700V; Product Range Littelfuse 64K2239
GAS DISCHARGE TUBE, 2P, 10KA, 700V; Product Range:AC Series; DC Breakover Voltage:500V; GDT Case Style:Axial Leaded; Impulse Discharge Current:5A; Impulse Sparkover Voltage:700V; Breakdown Voltage:500V; Breakover Voltage Max:340V RoHS Compliant: Yes

GAS DISCHARGE TUBE, 2P, 10KA, 700V; Product Range:AC Series; DC Breakover Voltage:500V; GDT Case Style:Axial Leaded; Impulse Discharge Current:5A; Impulse Sparkover Voltage:700V; Breakdown Voltage:500V; Breakover Voltage Max:340V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Littelfuse, Inc. DigiKey Newark, An Avnet Company
Product Category Gas Discharge Tubes (GDT) Gas Discharge Tubes (GDT) Gas Discharge Tubes (GDT)
Product Number AC120L F2724-ND 64K2239
Product Name Two Terminal AC Line Protectors Gas Discharge Tube Arresters (GDT) Gas Discharge Tube, 2P, 10Ka, 700V; Product Range Littelfuse
Standards RoHS
Capacitance Range 1 pF
Rated Voltage 340 volts 700 volts
Unlock Full Specs
to access all available technical data

Similar Products

Gas Discharge Tubes - 7031070P - RS Components, Ltd.
Specs
Rated Voltage 450 volts
View Details
Gas Discharge Tube Arresters (GDT) - 3628-3403.17.0063-ND - DigiKey
Specs
Application Industrial
Rated Current 20000 amps
View Details
3J-Series Three Electrode Gas Tube Arrester - 3J-3J1 - Sankosha U.S.A., Inc.
Specs
Application Data Lines; Telecommunications
Standards UL Recognized Component Mark (US and Canadian); RoHS
Construction Ceramic
View Details