GAS DISCHARGE TUBE, 150V; Product Range:EC Series; DC Breakover Voltage:150V; GDT Case Style:Axial Leaded; Impulse Discharge Current:5kA; Impulse Sparkover Voltage:700V; SVHC:No SVHC (27-Jun-2018); Capacitance:2pF; Discharge Current RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Capacitors |
| Product Number | 31M0004 |
| Product Name | Gas Discharge Tube, 150V; Product Range Epcos |
| Capacitance Type | Fixed |