EPCOS AG Feed Through, Pass Through Capacitors B85321A2204A250

Description
Feed Through Capacitor
Request a Quote Datasheet
Description
Feed Through Capacitor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Feed Through, Pass Through Capacitors - 495-B85321A2204A250-ND - DigiKey
Thief River Falls, MN, United States
Feed Through, Pass Through Capacitors
495-B85321A2204A250-ND
Feed Through, Pass Through Capacitors 495-B85321A2204A250-ND
Feed Through Capacitor

Feed Through Capacitor

Buy Now Datasheet
Filter, Feed Through, 0.1Uf, 25A, Can Rohs Compliant Epcos - 92AH4172 - Newark, An Avnet Company
Chicago, IL, United States
Filter, Feed Through, 0.1Uf, 25A, Can Rohs Compliant Epcos
92AH4172
Filter, Feed Through, 0.1Uf, 25A, Can Rohs Compliant Epcos 92AH4172
FILTER, FEED THROUGH, 0.1UF, 25A, CAN ROHS COMPLIANT: YES

FILTER, FEED THROUGH, 0.1UF, 25A, CAN ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number 495-B85321A2204A250-ND 92AH4172
Product Name Feed Through, Pass Through Capacitors Filter, Feed Through, 0.1Uf, 25A, Can Rohs Compliant Epcos
Configuration / Form Factor Leaded Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 0.1000 microF
Capacitance Tolerance 20 (+/- %)
WVDC 600 volts
Unlock Full Specs
to access all available technical data

Similar Products

Metallized Polypropylene Film Interference Suppression Capacitor (Class X1) - W45( X1 480VAC series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply; Photovoltaics, energy storage, smart meters and more.
View Details
Aluminium Capacitors - 1085276 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-420-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 1.30E6 microF
View Details
Aluminum Electrolytic - 101C164U7R5AE2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details