EPCOS AG Filter, Inlet, Iec, 2A, 250V Ac/dc; Capacitance Epcos B84776A0002A000

Description
FILTER, INLET, IEC, 2A, 250V AC/DC; Capacitance:0.22µF; Voltage Rating:250V; Filter Type:IEC, Mains; Current Rating:2A; Filter Terminals:Quick Connect; Inductance Min:2mH; Leakage Current Max:173µA; Product Range:-; SVHC:No SVHC RoHS Compliant: Yes
Datasheet
Description
FILTER, INLET, IEC, 2A, 250V AC/DC; Capacitance:0.22µF; Voltage Rating:250V; Filter Type:IEC, Mains; Current Rating:2A; Filter Terminals:Quick Connect; Inductance Min:2mH; Leakage Current Max:173µA; Product Range:-; SVHC:No SVHC RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Filter, Inlet, Iec, 2A, 250V Ac/dc; Capacitance Epcos - 90W0537 - Newark, An Avnet Company
Chicago, IL, United States
Filter, Inlet, Iec, 2A, 250V Ac/dc; Capacitance Epcos
90W0537
Filter, Inlet, Iec, 2A, 250V Ac/dc; Capacitance Epcos 90W0537
FILTER, INLET, IEC, 2A, 250V AC/DC; Capacitance:0.22µF; Voltage Rating:250V; Filter Type:IEC, Mains; Current Rating:2A; Filter Terminals:Quick Connect; Inductance Min:2mH; Leakage Current Max:173µA; Product Range:-; SVHC:No SVHC RoHS Compliant: Yes

FILTER, INLET, IEC, 2A, 250V AC/DC; Capacitance:0.22µF; Voltage Rating:250V; Filter Type:IEC, Mains; Current Rating:2A; Filter Terminals:Quick Connect; Inductance Min:2mH; Leakage Current Max:173µA; Product Range:-; SVHC:No SVHC RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 90W0537
Product Name Filter, Inlet, Iec, 2A, 250V Ac/dc; Capacitance Epcos
Capacitance Type Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1085046 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Power Entry Module, Plug, 2A; Connector Type Schurter - 16J2206 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
MIS Chip Capacitors - SC00120912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.20E-6 microF
View Details
5 suppliers
Aluminum Electrolytic - 101C383U020AB2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details