FILTER, INLET, IEC, MEDICAL, 20A, 250V; Capacitance:0.33µF; Voltage Rating:250V; Filter Type:IEC, Mains; Current Rating:20A; Filter Terminals:Quick Connect; Inductance Min:300µH; Leakage Current Max:-; Product Range:B84771 Series; RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Capacitors |
| Product Number | 90W0525 |
| Product Name | Filter, Inlet, Iec, Medical, 20A, 250V; Capacitance Epcos |
| Capacitance Type | Fixed |