TDK U.S.A. Corporation Pneumatic Filter B84143-A8-R105

Description
DISCONTINUED BY MANUFACTURER, FILTER, 3 PHASE, 8 AMP, 480 V, FILTER TYPE:3 PHASE, CURRENT RATING:8 AMP, VOLTAGE RATING:520 V, LEAKAGE CURRENT MAX:12 MA, FILTER TERMINALS:SCREW, CLIMATIC CAT. FREE 2 YEAR RADWELL WARRANTY
Description
DISCONTINUED BY MANUFACTURER, FILTER, 3 PHASE, 8 AMP, 480 V, FILTER TYPE:3 PHASE, CURRENT RATING:8 AMP, VOLTAGE RATING:520 V, LEAKAGE CURRENT MAX:12 MA, FILTER TERMINALS:SCREW, CLIMATIC CAT. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Pneumatic Filter - 38468504 - Radwell International
Willingboro, NJ, United States
Pneumatic Filter
38468504
Pneumatic Filter 38468504
DISCONTINUED BY MANUFACTURER, FILTER, 3 PHASE, 8 AMP, 480 V, FILTER TYPE:3 PHASE, CURRENT RATING:8 AMP, VOLTAGE RATING:520 V, LEAKAGE CURRENT MAX:12 MA, FILTER TERMINALS:SCREW, CLIMATIC CAT. FREE 2 YEAR RADWELL WARRANTY

DISCONTINUED BY MANUFACTURER, FILTER, 3 PHASE, 8 AMP, 480 V, FILTER TYPE:3 PHASE, CURRENT RATING:8 AMP, VOLTAGE RATING:520 V, LEAKAGE CURRENT MAX:12 MA, FILTER TERMINALS:SCREW, CLIMATIC CAT. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Air Filters (industrial)
Product Number 38468504
Product Name Pneumatic Filter
Construction Filter Media
Unlock Full Specs
to access all available technical data

Similar Products

120mm Plastic Fan Filter Assembly - PFK-120 - Pelonis Technologies, Inc.
Specs
Media Type Plastic
Frame / Assembly Material Plastic
Length 4.72 inch (120 mm)
View Details
DuraPleat High Durability Dust Collector Filters -  - Camfil
Specs
Applications Pulverization and drying systems, cement dust, fertilizer production and torch cutting.
Construction Cartridge
Media Type DuraPleat media
View Details
120mm Plastic Fan Filter Assembly with 60PPI Media - 09450-F/60 - Qualtek Electronics Corp.
Specs
Construction Fan Filters
Height 4.5 inch (114 mm)
Width / Ring 4.5 inch (114 mm)
View Details
Glass Fiber Filter Media (HGFM) - HBY-HGFM-16 - Harbory Filtration
Specs
Construction Filter Media; HEPA / ULPA
Media Type Fiberglass
View Details