EPCOS AG Power Line Filter Modules - B84142J0180S081 B84142J0180S081

Description
Manufacturer: EPCOS (TDK) Win Source Part Number: 1005507-B84142J0180S 081 Termination Style: Terminal Post Approvals: cUR, UR Applications: Photovoltaic Inverter Mounting: Chassis Mount Configuration: Two Stage Filter Type: Single Phase Current: 180A Voltage - Rated DC: 1000V (1kV) Voltage - Rated AC: 600V Categories: Filters Status: Active Temperature Range - Operating: -25°C to 100°C Popularity: Medium Fake Threat In the Open Market: 78 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: EPCOS (TDK) Win Source Part Number: 1005507-B84142J0180S 081 Termination Style: Terminal Post Approvals: cUR, UR Applications: Photovoltaic Inverter Mounting: Chassis Mount Configuration: Two Stage Filter Type: Single Phase Current: 180A Voltage - Rated DC: 1000V (1kV) Voltage - Rated AC: 600V Categories: Filters Status: Active Temperature Range - Operating: -25°C to 100°C Popularity: Medium Fake Threat In the Open Market: 78 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Power Line Filter Modules - B84142J0180S081
B84142J0180S081
Power Line Filter Modules - B84142J0180S081 B84142J0180S081
Manufacturer: EPCOS (TDK) Win Source Part Number: 1005507-B84142J0180S 081 Termination Style: Terminal Post Approvals: cUR, UR Applications: Photovoltaic Inverter Mounting: Chassis Mount Configuration: Two Stage Filter Type: Single Phase Current: 180A Voltage - Rated DC: 1000V (1kV) Voltage - Rated AC: 600V Categories: Filters Status: Active Temperature Range - Operating: -25°C to 100°C Popularity: Medium Fake Threat In the Open Market: 78 pct. Supply and Demand Status: Balance

Manufacturer: EPCOS (TDK)
Win Source Part Number: 1005507-B84142J0180S081
Termination Style: Terminal Post
Approvals: cUR, UR
Applications: Photovoltaic Inverter
Mounting: Chassis Mount
Configuration: Two Stage
Filter Type: Single Phase
Current: 180A
Voltage - Rated DC: 1000V (1kV)
Voltage - Rated AC: 600V
Categories: Filters
Status: Active
Temperature Range - Operating: -25°C to 100°C
Popularity: Medium
Fake Threat In the Open Market: 78 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category RF Filters and Microwave Filters
Product Number B84142J0180S081
Product Name Power Line Filter Modules - B84142J0180S081
Unlock Full Specs
to access all available technical data

Similar Products

13.75 to 14.5GHz – Band Pass Filter - UIYBPF6817A - UIY Inc.
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Fc 20000 MHz
Bandwidth 1.38E7 to 1.45E7 kHz
View Details
Band Pass Filter - 5o2665350 - 5o.com
Specs
Filter Type Bandpass
Operating Temperature -40 to 85 C (-40 to 185 F)
Fc 4000 to 7000 MHz
View Details
RF Filters - 2312-QPB1029SRTR-ND - DigiKey
Specs
Filter Technology Passive Filter
Filter Type Bandpass
Fc 1300 MHz
View Details
1616-1627.5 MHz Cavity Band Pass Filter - AB1621B863 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 1622 MHz
Bandwidth 11500 kHz
View Details