EPCOS AG Power Line Filter Modules B84142A0010R000

Description
Single Phase EMC/EMI Line Filter 10A 250VAC 50/60Hz Two Stage Terminal Block, Threaded Post (M4)
Request a Quote
Description
Single Phase EMC/EMI Line Filter 10A 250VAC 50/60Hz Two Stage Terminal Block, Threaded Post (M4)
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Power Line Filter, 1 Phase, 10A, Tb Rohs Compliant Epcos is designed for use in 1-phase systems with a rated voltage of 250 V AC/DC. It supports a rated current of 10 A and is optimized for applications involving frequency converters and power electronics, such as motor drives, HVAC systems, and power supplies. The filter features a compact design and high insertion loss, ensuring effective noise suppression. It is housed in a metal case and includes finger-safe terminal blocks for easy installation. The product is compliant with ENEC, UL, and cUL standards, making it suitable for various industrial applications. The filter also has a degree of protection rated at IP20, indicating it is suitable for indoor use.

Datasheet Summary
Powered by GS/AI

The Power Line Filter, 1 Phase, 10A, Tb Rohs Compliant Epcos is designed for use in 1-phase systems with a rated voltage of 250 V AC/DC. It supports a rated current of 10 A and is optimized for applications involving frequency converters and power electronics, such as motor drives, HVAC systems, and power supplies. The filter features a compact design and high insertion loss, ensuring effective noise suppression. It is housed in a metal case and includes finger-safe terminal blocks for easy installation. The product is compliant with ENEC, UL, and cUL standards, making it suitable for various industrial applications. The filter also has a degree of protection rated at IP20, indicating it is suitable for indoor use.

Suppliers

Company
Product
Description
Supplier Links
Power Line Filter Modules - 495-B84142A0010R000-ND - DigiKey
Thief River Falls, MN, United States
Power Line Filter Modules
495-B84142A0010R000-ND
Power Line Filter Modules 495-B84142A0010R000-ND
Single Phase EMC/EMI Line Filter 10A 250VAC 50/60Hz Two Stage Terminal Block, Threaded Post (M4)

Single Phase EMC/EMI Line Filter 10A 250VAC 50/60Hz Two Stage Terminal Block, Threaded Post (M4)

Buy Now Datasheet
Power Line Filter, 1 Phase, 10A, Tb Rohs Compliant Epcos - 69AH6952 - Newark, An Avnet Company
Chicago, IL, United States
Power Line Filter, 1 Phase, 10A, Tb Rohs Compliant Epcos
69AH6952
Power Line Filter, 1 Phase, 10A, Tb Rohs Compliant Epcos 69AH6952
POWER LINE FILTER, 1 PHASE, 10A, TB ROHS COMPLIANT: YES

POWER LINE FILTER, 1 PHASE, 10A, TB ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category EMI Filters and RFI Filters EMI Filters and RFI Filters
Product Number 495-B84142A0010R000-ND 69AH6952
Product Name Power Line Filter Modules Power Line Filter, 1 Phase, 10A, Tb Rohs Compliant Epcos
Filter Type Single Phase Single Phase
Package / Mounting Chassis Mount
Product Standards cUR, ENEC, UR
Unlock Full Specs
to access all available technical data

Similar Products

IEC Filters - 1670233 - RS Components, Ltd.
RS Components, Ltd.
Specs
Filter Type Single Phase
Package / Mounting Panel mount
Standards and Certifications RoHS
View Details
EMI/RFI Filters (LC, RC Networks) - 568-5872-2-ND - DigiKey
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details