Single Phase EMC/EMI Line Filter 16A 250VAC 50/60Hz Two Stage Quick Connect
POWER LINE FILTER, STANDARD, 16A, 250V ROHS COMPLIANT: YES
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | EMI Filters and RFI Filters | EMI Filters and RFI Filters |
| Product Number | 495-2809-ND | 69AH6940 |
| Product Name | Power Line Filter Modules | Power Line Filter, Standard, 16A, 250V Rohs Compliant Epcos |
| Filter Type | Single Phase | |
| Package / Mounting | Chassis Mount | |
| Product Standards | cUR, ENEC, UR |