EPCOS AG Filter, 1A, Chassis; Current Rating Epcos B84112B0000B010

Description
FILTER, 1A, CHASSIS; Current Rating:1A; Voltage Rating:250V; Filter Type:Standard; Filter Terminals:Quick Connect; Inductance Min:10mH; Capacitance:0.15µF; Leakage Current Max:500µA; Product Range:-; SVHC:No SVHC (27-Jun-2018); RoHS Compliant: Yes
Datasheet
Description
FILTER, 1A, CHASSIS; Current Rating:1A; Voltage Rating:250V; Filter Type:Standard; Filter Terminals:Quick Connect; Inductance Min:10mH; Capacitance:0.15µF; Leakage Current Max:500µA; Product Range:-; SVHC:No SVHC (27-Jun-2018); RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Filter, 1A, Chassis; Current Rating Epcos - 96K7731 - Newark, An Avnet Company
Chicago, IL, United States
Filter, 1A, Chassis; Current Rating Epcos
96K7731
Filter, 1A, Chassis; Current Rating Epcos 96K7731
FILTER, 1A, CHASSIS; Current Rating:1A; Voltage Rating:250V; Filter Type:Standard; Filter Terminals:Quick Connect; Inductance Min:10mH; Capacitance:0.15µF; Leakage Current Max:500µA; Product Range:-; SVHC:No SVHC (27-Jun-2018); RoHS Compliant: Yes

FILTER, 1A, CHASSIS; Current Rating:1A; Voltage Rating:250V; Filter Type:Standard; Filter Terminals:Quick Connect; Inductance Min:10mH; Capacitance:0.15µF; Leakage Current Max:500µA; Product Range:-; SVHC:No SVHC (27-Jun-2018); RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 96K7731
Product Name Filter, 1A, Chassis; Current Rating Epcos
Capacitance Type Fixed
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC99906068 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-3 microF
View Details
6 suppliers
Power Entry Mod W/ Filter, C14, 2A, 250V; Current Rating Schurter - 23B4504 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.0680 microF
View Details
Aluminium Capacitors - 1085383 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Capacitor - 224222799 - Radwell International
Specs
Configuration / Form Factor Leaded Capacitor
Capacitance Range 4.70E6 microF
Lead Style Screw
View Details