Single Phase EMC/EMI Line Filter 10A 250VAC 50/60Hz Single Stage Quick Connect
POWER LINE FILTER, MEDICAL, 10A, 250V ROHS COMPLIANT: YES
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | EMI Filters and RFI Filters | EMI Filters and RFI Filters |
| Product Number | 495-3488-ND | 92AH4170 |
| Product Name | Power Line Filter Modules | Power Line Filter, Medical, 10A, 250V Rohs Compliant Epcos |
| Filter Type | Single Phase | |
| Package / Mounting | Chassis Mount | |
| Product Standards | cUR, ENEC, UR |