EPCOS AG Filter, 6A, Sifi F; Current Rating Epcos B84111F0000B060

Description
FILTER, 6A, SIFI F; Current Rating:6A; Voltage Rating:250V; Filter Type:EMI, RFI; Filter Terminals:Quick Connect; Inductance Min:1.8mH; Capacitance:0.1µF; Leakage Current Max:369µA; Product Range:B84111F Series; SVHC:No SVHC RoHS Compliant: Yes
Datasheet
Description
FILTER, 6A, SIFI F; Current Rating:6A; Voltage Rating:250V; Filter Type:EMI, RFI; Filter Terminals:Quick Connect; Inductance Min:1.8mH; Capacitance:0.1µF; Leakage Current Max:369µA; Product Range:B84111F Series; SVHC:No SVHC RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Filter, 6A, Sifi F; Current Rating Epcos - 58M4127 - Newark, An Avnet Company
Chicago, IL, United States
Filter, 6A, Sifi F; Current Rating Epcos
58M4127
Filter, 6A, Sifi F; Current Rating Epcos 58M4127
FILTER, 6A, SIFI F; Current Rating:6A; Voltage Rating:250V; Filter Type:EMI, RFI; Filter Terminals:Quick Connect; Inductance Min:1.8mH; Capacitance:0.1µF; Leakage Current Max:369µA; Product Range:B84111F Series; SVHC:No SVHC RoHS Compliant: Yes

FILTER, 6A, SIFI F; Current Rating:6A; Voltage Rating:250V; Filter Type:EMI, RFI; Filter Terminals:Quick Connect; Inductance Min:1.8mH; Capacitance:0.1µF; Leakage Current Max:369µA; Product Range:B84111F Series; SVHC:No SVHC RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 58M4127
Product Name Filter, 6A, Sifi F; Current Rating Epcos
Capacitance Type Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Capacitive Voltage-reduction Capacitors - W49(CBB21B(E) series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-158-698-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -25 to 70 C (-13 to 158 F)
Capacitance Range 1.00E6 microF
View Details
Aluminium Capacitors - 1085383 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Aluminum Electrolytic - 101C314U7R5EE2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details