EPCOS AG Power Line Filter Modules B84110A0000A010

Description
Single Phase EMC/EMI Line Filter 1A 250VAC 50/60Hz Single Stage PC Pins
Request a Quote Datasheet
Description
Single Phase EMC/EMI Line Filter 1A 250VAC 50/60Hz Single Stage PC Pins
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Line Filter Modules - 495-2797-ND - DigiKey
Thief River Falls, MN, United States
Power Line Filter Modules
495-2797-ND
Power Line Filter Modules 495-2797-ND
Single Phase EMC/EMI Line Filter 1A 250VAC 50/60Hz Single Stage PC Pins

Single Phase EMC/EMI Line Filter 1A 250VAC 50/60Hz Single Stage PC Pins

Buy Now Datasheet
Power Line Filter, 1-Phase, 1A, 250V Rohs Compliant Epcos - 61AK3774 - Newark, An Avnet Company
Chicago, IL, United States
Power Line Filter, 1-Phase, 1A, 250V Rohs Compliant Epcos
61AK3774
Power Line Filter, 1-Phase, 1A, 250V Rohs Compliant Epcos 61AK3774
POWER LINE FILTER, 1-PHASE, 1A, 250V ROHS COMPLIANT: YES

POWER LINE FILTER, 1-PHASE, 1A, 250V ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category EMI Filters and RFI Filters EMI Filters and RFI Filters
Product Number 495-2797-ND 61AK3774
Product Name Power Line Filter Modules Power Line Filter, 1-Phase, 1A, 250V Rohs Compliant Epcos
Filter Type Single Phase
Package / Mounting Through Hole
Product Standards CSA Mark (US, NRTL/C); CSA, ENEC, UR
Unlock Full Specs
to access all available technical data

Similar Products

Power Line EMC Filters - RSHN-2150 - TDK-Lambda Americas Inc.
TDK-Lambda Americas Inc.
Specs
Package / Mounting Low profile
Rated Voltage 250 volts
Rated Current 150 amps
View Details
2 suppliers
Common-mode EMI filter for differential channels with integrated ESD protection - PCMF2USB3SZ - Nexperia B.V.
Specs
Package / Mounting WLCSP10_4-2-4
Standards and Certifications RoHS
Rated Voltage 15000 volts
View Details
2 suppliers
60A, 5-60V or 80A, 3.3-30V ORing MOSFET Module - i1R60080A-004-R - TDK-Lambda Europe GmbH
Specs
Product Standards CE Mark and UKCA Mark
Rated Voltage 5 to 30 volts
Operating Temperature -40 to 120 C (-40 to 248 F)
View Details