EPCOS AG Power Line Filter Modules - B84110-A-A10 B84110-A-A10

Description
Manufacturer: EPCOS (TDK) Win Source Part Number: 1150915-B84110-A-A10 Manufacturer Homepage: www.epcos.com Popularity: Medium Fake Threat In the Open Market: 77 pct. Supply and Demand Status: Limited
Request a Quote
Description
Manufacturer: EPCOS (TDK) Win Source Part Number: 1150915-B84110-A-A10 Manufacturer Homepage: www.epcos.com Popularity: Medium Fake Threat In the Open Market: 77 pct. Supply and Demand Status: Limited
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Power Line Filter Modules - B84110-A-A10
B84110-A-A10
Power Line Filter Modules - B84110-A-A10 B84110-A-A10
Manufacturer: EPCOS (TDK) Win Source Part Number: 1150915-B84110-A-A10 Manufacturer Homepage: www.epcos.com Popularity: Medium Fake Threat In the Open Market: 77 pct. Supply and Demand Status: Limited

Manufacturer: EPCOS (TDK)
Win Source Part Number: 1150915-B84110-A-A10
Manufacturer Homepage: www.epcos.com
Popularity: Medium
Fake Threat In the Open Market: 77 pct.
Supply and Demand Status: Limited

Buy Now

Technical Specifications

  Win Source Electronics
Product Category RF Filters and Microwave Filters
Product Number B84110-A-A10
Product Name Power Line Filter Modules - B84110-A-A10
Unlock Full Specs
to access all available technical data

Similar Products

RF Filters - 1761-1016-ND - DigiKey
Specs
Filter Technology Passive Filter
Filter Type Bandpass
Fc 1575 MHz
View Details
2 suppliers
WiFi Cavity Band Pass Filter - AB2050B1117 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2050 MHz
Bandwidth 34000 kHz
View Details
8 to 12GHz – Band Pass Filter - UIYBPF6417A - UIY Inc.
Specs
Operating Temperature -40 to 70 C (-40 to 158 F)
Fc 18000 MHz
Bandwidth 8.00E6 to 1.20E7 kHz
View Details
Ceramic Filters: Low Insertion loss, high selectivity, and stability over temperature -  - Smiths Interconnect, a Molex company
Specs
Filter Design Ceramic Filter
View Details