Triad Magnetics CSE Series Low Frequency Current Sense Transformers CSE185L

Description
Designed to monitor current in low frequency applications.
Request a Quote Datasheet
Description
Designed to monitor current in low frequency applications.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
CSE Series Low Frequency Current Sense Transformers - CSE185L - Triad Magnetics
Perris, California, United States
CSE Series Low Frequency Current Sense Transformers
CSE185L
CSE Series Low Frequency Current Sense Transformers CSE185L
Designed to monitor current in low frequency applications.

Designed to monitor current in low frequency applications.

Supplier's Site
Current Sense Transformers - 237-2083-ND - DigiKey
Thief River Falls, MN, United States
Current Sense Transformers
237-2083-ND
Current Sense Transformers 237-2083-ND
3A 1:50 Current Sense Transformer 50Hz ~ 400Hz 19.5mOhm Primary, 23Ohm Secondary Through Hole

3A 1:50 Current Sense Transformer 50Hz ~ 400Hz 19.5mOhm Primary, 23Ohm Secondary Through Hole

Buy Now Datasheet
Transformers - Current Sense Transformers - 1022973-CSE185L - Win Source Electronics
Laguna Hills, CA, United States
Transformers - Current Sense Transformers
1022973-CSE185L
Transformers - Current Sense Transformers 1022973-CSE185L
Win Source Part Number: 1022973-CSE185L Category: Transformers>Current Sense Transformers Type: Invasive Termination Style: PC Pin Package: Bulk Height - Seated (Max): 0.709" (18.00mm) Standard Package: 1 Frequency Range: 50Hz ~ 400Hz Mounting Type: Through Hole DC Resistance (DCR): 19.5mOhm Primary, 23Ohm Secondary Dimension: 0.846" L x 0.945" W (21.50mm x 24.00mm) ECCN: EAR99 Fake Threat In the Open Market: 77 pct. MSL Level: Not Applicable Current Rating (Amps): 3 A REACH Status: REACH Unaffected HTSUS: 8504.31.4035 Mfr: Triad Magnetics Other Names: 237-2083

Win Source Part Number: 1022973-CSE185L
Category: Transformers>Current Sense Transformers
Type: Invasive
Termination Style: PC Pin
Package: Bulk
Height - Seated (Max): 0.709" (18.00mm)
Standard Package: 1
Frequency Range: 50Hz ~ 400Hz
Mounting Type: Through Hole
DC Resistance (DCR): 19.5mOhm Primary, 23Ohm Secondary
Dimension: 0.846" L x 0.945" W (21.50mm x 24.00mm)
ECCN: EAR99
Fake Threat In the Open Market: 77 pct.
MSL Level: Not Applicable
Current Rating (Amps): 3 A
REACH Status: REACH Unaffected
HTSUS: 8504.31.4035
Mfr: Triad Magnetics
Other Names: 237-2083

Buy Now Datasheet
Current Sens Transformer, 3A, Tht; Turns Ratio Triad Magnetics - 55X4442 - Newark, An Avnet Company
Chicago, IL, United States
Current Sens Transformer, 3A, Tht; Turns Ratio Triad Magnetics
55X4442
Current Sens Transformer, 3A, Tht; Turns Ratio Triad Magnetics 55X4442
CURRENT SENS TRANSFORMER, 3A, THT; Turns Ratio:1:50; Inductance:-; Primary Current:3A; ET Constant:30000Vµs; Frequency Range:50Hz to 400Hz; DC Resistance Secondary:0.023ohm; DC Resistance Primary:0.0195ohm RoHS Compliant: Yes

CURRENT SENS TRANSFORMER, 3A, THT; Turns Ratio:1:50; Inductance:-; Primary Current:3A; ET Constant:30000Vµs; Frequency Range:50Hz to 400Hz; DC Resistance Secondary:0.023ohm; DC Resistance Primary:0.0195ohm RoHS Compliant: Yes

Supplier's Site
Futian, China
Transformers - Current Sense Transformers
CSE185L
Transformers - Current Sense Transformers CSE185L
CURR SENSE XFMR 1:50 3A T/H

CURR SENSE XFMR 1:50 3A T/H

Supplier's Site

Technical Specifications

  Triad Magnetics DigiKey Win Source Electronics Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Transformers Transformers Transformers Transformers Transformers
Product Number CSE185L 237-2083-ND 1022973-CSE185L 55X4442 CSE185L
Product Name CSE Series Low Frequency Current Sense Transformers Current Sense Transformers Transformers - Current Sense Transformers Current Sens Transformer, 3A, Tht; Turns Ratio Triad Magnetics Transformers - Current Sense Transformers
Category Signal Signal Signal Signal
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Quick Pack™ Power Transformers - F3-24 - Triad Magnetics
Specs
Category Power
Mounting Chassis
Operating Frequency 50 to 60 Hz
View Details
4 suppliers
PC Mount Split Pack™ Class 2/3 Power Transformers - F12-1600-C2 - Triad Magnetics
Specs
Category Power
Mounting PCB/SMD
Operating Frequency 50 to 60 Hz
View Details
4 suppliers
50 Ohm Primary DC Resistance J Series Audio Transformer - A-56J - Triad Magnetics
Specs
Category Signal
Other Transformer Types / Applications Audio
View Details
4 suppliers
PC Mount Split Pack™ Class 2/3 Power Transformers - FS28-420-C2 - Triad Magnetics
Specs
Category Power
Mounting PCB/SMD
Operating Frequency 50 to 60 Hz
View Details
4 suppliers