EPCOS AG Common Mode Chokes B82794C2106N465

Description
10mH @ 10kHz 4 Line Common Mode Choke Surface Mount 200mA DCR 1.4Ohm (Typ)
Request a Quote Datasheet
Description
10mH @ 10kHz 4 Line Common Mode Choke Surface Mount 200mA DCR 1.4Ohm (Typ)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Common Mode Chokes - B82794C2106N465-ND - DigiKey
Thief River Falls, MN, United States
Common Mode Chokes
B82794C2106N465-ND
Common Mode Chokes B82794C2106N465-ND
10mH @ 10kHz 4 Line Common Mode Choke Surface Mount 200mA DCR 1.4Ohm (Typ)

10mH @ 10kHz 4 Line Common Mode Choke Surface Mount 200mA DCR 1.4Ohm (Typ)

Buy Now Datasheet
Quad SMD 10000uH 10kHz Inductor and Choke - 839-B82794C2106N465 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Quad SMD 10000uH 10kHz Inductor and Choke
839-B82794C2106N465
Quad SMD 10000uH 10kHz Inductor and Choke 839-B82794C2106N465
Common Mode Chokes Quad 10000uH 10kHz 0.2A 1.4Ohm DCR SMD T/R Product overview: B82794C2106N465 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, SMD, 10000uH, 10kHz, 0.2A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Quad, SMD, 10000uH, 10kHz, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 839-B82794C2106N465 can be used for catalog matching and distributor lookup.

Common Mode Chokes Quad 10000uH 10kHz 0.2A 1.4Ohm DCR SMD T/R Product overview: B82794C2106N465 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, SMD, 10000uH, 10kHz, 0.2A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Quad, SMD, 10000uH, 10kHz, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 839-B82794C2106N465 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD.
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number B82794C2106N465-ND 839-B82794C2106N465
Product Name Common Mode Chokes Quad SMD 10000uH 10kHz Inductor and Choke
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology Surface Mount
Application Common Mode Choke; RF Choke
DCR 1.4 ohms
Rated DC Current 200 milliamps
Unlock Full Specs
to access all available technical data

Similar Products

Common Mode Chokes - CMT-8116-B-ND - DigiKey
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
Fixed Inductors - KQ0805TTER47J - 979207-KQ0805TTER47J - Win Source Electronics
Specs
Mounting Option Surface Mount Technology
Configuration Fixed
Inductance Range 0.4700 microH
View Details
Common Mode Chokes - 486-3-137-419-ND - DigiKey
Specs
Operating Temperature -40 to 100 C (-40 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
026011C (0703) Ceramic Chip Inductors - 026011C-39N 026011C-39NXJRW , 026011C-39NXJRY - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details