EPCOS AG Dc Current Rating Epcos B82793S513N201.

Description
DC Current Rating:800mA; Inductance:51µH; Product Range:B82793S0 Series; Impedance:-; Product Length:7.1mm; Product Width:6mm; Product Height:4.9mm; Qualification:AEC-Q2 00; Case Dimensions:7.1mm x 6mm x 4.9mm RoHS Compliant: Yes
Datasheet
Description
DC Current Rating:800mA; Inductance:51µH; Product Range:B82793S0 Series; Impedance:-; Product Length:7.1mm; Product Width:6mm; Product Height:4.9mm; Qualification:AEC-Q2 00; Case Dimensions:7.1mm x 6mm x 4.9mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dc Current Rating Epcos - 15AC2280 - Newark, An Avnet Company
Chicago, IL, United States
Dc Current Rating Epcos
15AC2280
Dc Current Rating Epcos 15AC2280
DC Current Rating:800mA; Inductance:51µH; Product Range:B82793S0 Series; Impedance:-; Product Length:7.1mm; Product Width:6mm; Product Height:4.9mm; Qualification:AEC-Q2 00; Case Dimensions:7.1mm x 6mm x 4.9mm RoHS Compliant: Yes

DC Current Rating:800mA; Inductance:51µH; Product Range:B82793S0 Series; Impedance:-; Product Length:7.1mm; Product Width:6mm; Product Height:4.9mm; Qualification:AEC-Q200; Case Dimensions:7.1mm x 6mm x 4.9mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category EMI Filters and RFI Filters
Product Number 15AC2280
Product Name Dc Current Rating Epcos
Standards and Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

CR7856 SMT Data Line EMI Filter -  - Coilcraft, Inc.
Specs
Package / Mounting Module
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
12V, 15V and 24V 20A Buffer (Hold-Up) Modules - ZBM20-24 - TDK-Lambda Europe GmbH
Specs
Product Standards IEC/UL/CSA/EN62368-1, CE Mark and UKCA Mark
Rated Voltage 11.5 to 30 volts
Rated Current 0.2000 to 0.8000 amps
View Details