TDK U.S.A. Corporation Automotive Dual SMD 25uH Inductor and Choke B82793S253N201

Description
Common Mode Chokes Dual 25uH 880Ohm 100kHz 0.8A 0.11Ohm DCR SMD Automotive AEC-Q200 T/R Product overview: B82793S253N201 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, Dual, SMD, 25uH, 880Ohm. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Automotive, Dual, SMD, 25uH, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 839-B82793S253N201 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Common Mode Chokes Dual 25uH 880Ohm 100kHz 0.8A 0.11Ohm DCR SMD Automotive AEC-Q200 T/R Product overview: B82793S253N201 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, Dual, SMD, 25uH, 880Ohm. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Automotive, Dual, SMD, 25uH, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 839-B82793S253N201 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Automotive Dual SMD 25uH Inductor and Choke - 839-B82793S253N201 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Automotive Dual SMD 25uH Inductor and Choke
839-B82793S253N201
Automotive Dual SMD 25uH Inductor and Choke 839-B82793S253N201
Common Mode Chokes Dual 25uH 880Ohm 100kHz 0.8A 0.11Ohm DCR SMD Automotive AEC-Q200 T/R Product overview: B82793S253N201 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, Dual, SMD, 25uH, 880Ohm. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Automotive, Dual, SMD, 25uH, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 839-B82793S253N201 can be used for catalog matching and distributor lookup.

Common Mode Chokes Dual 25uH 880Ohm 100kHz 0.8A 0.11Ohm DCR SMD Automotive AEC-Q200 T/R Product overview: B82793S253N201 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, Dual, SMD, 25uH, 880Ohm. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Automotive, Dual, SMD, 25uH, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 839-B82793S253N201 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD.
Product Category Inductors, Coils, and Chokes
Product Number 839-B82793S253N201
Product Name Automotive Dual SMD 25uH Inductor and Choke
Mounting Option Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL0603-2122SUL4TCT-ND - DigiKey
Knowles Precision Devices
Specs
Configuration Fixed
Packing Method Tape Reel
View Details
SMT RF Choke 50 MHz - 8.2 GHz, 50Ω - TCCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
5 suppliers
Leaded Inductors - 1910526P - RS Components, Ltd.
RS Components, Ltd.
Specs
DCR 0.7400 ohms
Rated DC Current 560 milliamps
Lead Style Axial
View Details
Common Mode Chokes - 486-3-127-601-ND - DigiKey
Specs
Operating Temperature -40 to 100 C (-40 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details