TDK Corporation Common Mode Chokes - B82793C476N265 B82793C476N265

Description
Manufacturer: TDK Corporation Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 959539-B82793C476N26 5 Packaging: Tape & Reel (TR) Length: 7.112 mm Ratings: AEC-Q200 Height: 4.8006 mm Number of Lines: 2 Width: 5.9944 mm Categories: Common Mode Chokes DC Resistance (DCR): 3.7 Ω Alternative Parts (Cross-Reference): B82793C476N265B82793 C 476N265; Popularity: Low Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 125 °C Mount: Surface Mount RoHS: Compliant Min Operating Temperature: -40 °C Voltage Rating (AC): 42 V Voltage Rating (DC): 80 V Max Current Rating: 100 mA
Request a Quote Datasheet
Description
Manufacturer: TDK Corporation Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 959539-B82793C476N26 5 Packaging: Tape & Reel (TR) Length: 7.112 mm Ratings: AEC-Q200 Height: 4.8006 mm Number of Lines: 2 Width: 5.9944 mm Categories: Common Mode Chokes DC Resistance (DCR): 3.7 Ω Alternative Parts (Cross-Reference): B82793C476N265B82793 C 476N265; Popularity: Low Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 125 °C Mount: Surface Mount RoHS: Compliant Min Operating Temperature: -40 °C Voltage Rating (AC): 42 V Voltage Rating (DC): 80 V Max Current Rating: 100 mA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Common Mode Chokes - B82793C476N265 - 959539-B82793C476N265 - Win Source Electronics
Laguna Hills, CA, United States
Common Mode Chokes - B82793C476N265
959539-B82793C476N265
Common Mode Chokes - B82793C476N265 959539-B82793C476N265
Manufacturer: TDK Corporation Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 959539-B82793C476N26 5 Packaging: Tape & Reel (TR) Length: 7.112 mm Ratings: AEC-Q200 Height: 4.8006 mm Number of Lines: 2 Width: 5.9944 mm Categories: Common Mode Chokes DC Resistance (DCR): 3.7 Ω Alternative Parts (Cross-Reference): B82793C476N265B82793 C 476N265; Popularity: Low Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 125 °C Mount: Surface Mount RoHS: Compliant Min Operating Temperature: -40 °C Voltage Rating (AC): 42 V Voltage Rating (DC): 80 V Max Current Rating: 100 mA

Manufacturer: TDK Corporation
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 959539-B82793C476N265
Packaging: Tape & Reel (TR)
Length: 7.112 mm
Ratings: AEC-Q200
Height: 4.8006 mm
Number of Lines: 2
Width: 5.9944 mm
Categories: Common Mode Chokes
DC Resistance (DCR): 3.7 Ω
Alternative Parts (Cross-Reference): B82793C476N265B82793C 476N265;
Popularity: Low
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 125 °C
Mount: Surface Mount
RoHS: Compliant
Min Operating Temperature: -40 °C
Voltage Rating (AC): 42 V
Voltage Rating (DC): 80 V
Max Current Rating: 100 mA

Buy Now
Dual SMD 47000uH 24kOhm Inductor and Choke - 839-B82793C476N265 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Dual SMD 47000uH 24kOhm Inductor and Choke
839-B82793C476N265
Dual SMD 47000uH 24kOhm Inductor and Choke 839-B82793C476N265
Common Mode Chokes Dual 47000uH 24kOhm 10kHz 0.1A 3.7Ohm DCR SMD T/R Product overview: B82793C476N265 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, SMD, 47000uH, 24kOhm, 10kHz. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Dual, SMD, 47000uH, 24kOhm, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 839-B82793C476N265 can be used for catalog matching and distributor lookup.

Common Mode Chokes Dual 47000uH 24kOhm 10kHz 0.1A 3.7Ohm DCR SMD T/R Product overview: B82793C476N265 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, SMD, 47000uH, 24kOhm, 10kHz. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Dual, SMD, 47000uH, 24kOhm, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 839-B82793C476N265 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 959539-B82793C476N265 839-B82793C476N265
Product Name Common Mode Chokes - B82793C476N265 Dual SMD 47000uH 24kOhm Inductor and Choke
Application RF Choke
DCR 3.7 ohms
Packing Method Tape Reel; Tape & Reel (TR) Tape and Reel
Standards and Certifications RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Application RF Choke
View Details
UT/ET Series Common Mode Inductors - ET3542-055 - Triad Magnetics
Specs
Operating Temperature -20 to 105 C (-4 to 221 F)
Technology Standard
Inductance Range 10000 to 300 microH
View Details
2 suppliers
Surface Mount Inductors - 1711186 - RS Components, Ltd.
Specs
Technology Wirewound
Core Material Ferrite; Ferrite
Inductance Range 4.7 microH
View Details