EPCOS AG Common Mode Chokes B82793C0474N215

Description
470µH @ 100kHz 2 Line Common Mode Choke Surface Mount 700mA DCR 170mOhm (Typ)
Request a Quote Datasheet
Description
470µH @ 100kHz 2 Line Common Mode Choke Surface Mount 700mA DCR 170mOhm (Typ)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Common Mode Chokes - 495-5777-1-ND - DigiKey
Thief River Falls, MN, United States
Common Mode Chokes
495-5777-1-ND
Common Mode Chokes 495-5777-1-ND
470µH @ 100kHz 2 Line Common Mode Choke Surface Mount 700mA DCR 170mOhm (Typ)

470µH @ 100kHz 2 Line Common Mode Choke Surface Mount 700mA DCR 170mOhm (Typ)

Buy Now Datasheet
Common Mode Chokes - 495-5777-2-ND - DigiKey
Thief River Falls, MN, United States
Common Mode Chokes
495-5777-2-ND
Common Mode Chokes 495-5777-2-ND
470µH @ 100kHz 2 Line Common Mode Choke Surface Mount 700mA DCR 170mOhm (Typ)

470µH @ 100kHz 2 Line Common Mode Choke Surface Mount 700mA DCR 170mOhm (Typ)

Buy Now Datasheet
Common Mode Chokes - 495-5777-6-ND - DigiKey
Thief River Falls, MN, United States
Common Mode Chokes
495-5777-6-ND
Common Mode Chokes 495-5777-6-ND
470µH @ 100kHz 2 Line Common Mode Choke Surface Mount 700mA DCR 170mOhm (Typ)

470µH @ 100kHz 2 Line Common Mode Choke Surface Mount 700mA DCR 170mOhm (Typ)

Buy Now Datasheet
Automotive Dual SMD 470uH Inductor and Choke - 839-B82793C0474N215 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Automotive Dual SMD 470uH Inductor and Choke
839-B82793C0474N215
Automotive Dual SMD 470uH Inductor and Choke 839-B82793C0474N215
Common Mode Chokes Dual 470uH 2.6kOhm 100kHz 0.7A 0.17Ohm DCR SMD Automotive AEC-Q200 T/R Product overview: B82793C0474N215 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, Dual, SMD, 470uH, 2.6kOhm. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Automotive, Dual, SMD, 470uH, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 839-B82793C0474N215 can be used for catalog matching and distributor lookup.

Common Mode Chokes Dual 470uH 2.6kOhm 100kHz 0.7A 0.17Ohm DCR SMD Automotive AEC-Q200 T/R Product overview: B82793C0474N215 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, Dual, SMD, 470uH, 2.6kOhm. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Automotive, Dual, SMD, 470uH, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 839-B82793C0474N215 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD.
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 495-5777-1-ND 839-B82793C0474N215
Product Name Common Mode Chokes Automotive Dual SMD 470uH Inductor and Choke
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology Surface Mount
Application Common Mode Choke; RF Choke
DCR 0.1700 ohms
Rated DC Current 700 milliamps
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL1008-2184JQL1T-1TR-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ceramic
View Details
Fixed Inductors - 3631C151LT-ND - DigiKey
Specs
Operating Temperature -25 to 105 C (-13 to 221 F)
Mounting Option Surface Mount Technology
Core Material Ferrite
View Details
SMT RF Choke, 50 MHz - 10 GHz, 50Ω - ADCH-80A+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
2 suppliers
Fixed Inductors - 486-DLO1-24-0008TR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Configuration Fixed
View Details