EPCOS AG Common Mode Choke, 20Mh, 0.1A; Rated Current Epcos B82793C0206N265

Description
COMMON MODE CHOKE, 20MH, 0.1A; Rated Current:100mA; Inductance:20mH; Product Range:B82793C0 Series; Impedance:-; Common Mode Filter Case:7.1mm x 6mm x 4.8mm; Automotive Qualification Standard:-; SVHC:No SVHC (15-Jan-2019 RoHS Compliant: Yes
Datasheet
Description
COMMON MODE CHOKE, 20MH, 0.1A; Rated Current:100mA; Inductance:20mH; Product Range:B82793C0 Series; Impedance:-; Common Mode Filter Case:7.1mm x 6mm x 4.8mm; Automotive Qualification Standard:-; SVHC:No SVHC (15-Jan-2019 RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Common Mode Choke, 20Mh, 0.1A; Rated Current Epcos - 25AH7874 - Newark, An Avnet Company
Chicago, IL, United States
Common Mode Choke, 20Mh, 0.1A; Rated Current Epcos
25AH7874
Common Mode Choke, 20Mh, 0.1A; Rated Current Epcos 25AH7874
COMMON MODE CHOKE, 20MH, 0.1A; Rated Current:100mA; Inductance:20mH; Product Range:B82793C0 Series; Impedance:-; Common Mode Filter Case:7.1mm x 6mm x 4.8mm; Automotive Qualification Standard:-; SVHC:No SVHC (15-Jan-2019 RoHS Compliant: Yes

COMMON MODE CHOKE, 20MH, 0.1A; Rated Current:100mA; Inductance:20mH; Product Range:B82793C0 Series; Impedance:-; Common Mode Filter Case:7.1mm x 6mm x 4.8mm; Automotive Qualification Standard:-; SVHC:No SVHC (15-Jan-2019 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category EMI Filters and RFI Filters
Product Number 25AH7874
Product Name Common Mode Choke, 20Mh, 0.1A; Rated Current Epcos
Standards and Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Single-channel common-mode filter with integrated ESD protection network - IP3319CX6,135 - Nexperia B.V.
Specs
Package / Mounting OL-IP3319CX6
Standards and Certifications RoHS
Rated Voltage 15000 volts
View Details
2 suppliers